A high-efficient switch mode power supply (SMPS) buck regulator provides an external 3.3 V output voltage at up to 750 mA, while an additional DC/DC boost converter supports applications or conditions at low input supply voltages. The device is controlled and monitored via a 16-bit serial peripheral interface (SPI). Additional features include a time-out/window watchdog circuit with reset, fail output and undervoltage reset. The device offers low-power modes in order to support applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via LIN/CAN bus, via the bi-level sensitive monitoring/wake-up input as well as via the timer. The TLE9278-3BQX V33 is offered in a very small footprint, exposed pad PG-VQFN-48 (7 x 7 mm2) power package.
Summary of Features
SMPS with integrated switches supplying up to 750 mA (DC/DC buck) with 3.3 V output voltage
DC/DC Boost converter for low supply voltage with integrated switch at 6.7 V, 8 V, 10 V and 12 V
Low dropout voltage regulator with external PNP device with configurable output voltages of0 V, 3.3 V, 1.8 V and 1.2 V, protected for off-board usage
Very low quiescent current consumption in Stop and Sleep mode
Dedicated pin for I/O voltage supply selection
Four CAN transceivers compliant to CAN flexible data-rate (FD) ISO 11898-2: 2016 standard up to 5 Mbit/s
Partial networking (PN) supported
One universal high voltage wake input for voltage level monitoring including wake-up capability
Cyclic wake feature via an integrated timer
Reset output to ensure stable supply to the MCU
Fail output to activate external load in case of detected system malfunctions
Output voltage supervision functions in all output supply voltages
Fast battery voltage monitoring feature
16-bit Serial peripheral interface (SPI)
Overtemperature and short-circuit protection feature
Wide input voltage and temperature range
Software compatibility with other SBC family members of the TLE926x and TLE927x families
Green product (RoHS compliant) & AEC qualified
7 x 7 mm2 PG-VQFN-48 package
Potential Applications
Gateways
Body control modules
Driver assistance
Chassis control
Family Overview
For different output voltage and package variants please Click here
A high-efficient switch mode power supply (SMPS) buck regulator provides an external 3.3 V output voltage at up to 750 mA, while an additional DC/DC boost converter supports applications or conditions at low input supply voltages. The device is controlled and monitored via a 16-bit serial peripheral interface (SPI). Additional features include a time-out/window watchdog circuit with reset, fail output and undervoltage reset. The device offers low-power modes in order to support applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via LIN/CAN bus, via the bi-level sensitive monitoring/wake-up input as well as via the timer. The TLE9278-3BQX V33 is offered in a very small footprint, exposed pad PG-VQFN-48 (7 x 7 mm2) power package.
Summary of Features
- SMPS with integrated switches supplying up to 750 mA (DC/DC buck) with 3.3 V output voltage
- DC/DC Boost converter for low supply voltage with integrated switch at 6.7 V, 8 V, 10 V and 12 V
- Low dropout voltage regulator with external PNP device with configurable output voltages of0 V, 3.3 V, 1.8 V and 1.2 V, protected for off-board usage
- Very low quiescent current consumption in Stop and Sleep mode
- Dedicated pin for I/O voltage supply selection
- Four CAN transceivers compliant to CAN flexible data-rate (FD) ISO 11898-2: 2016 standard up to 5 Mbit/s
- Partial networking (PN) supported
- One universal high voltage wake input for voltage level monitoring including wake-up capability
- Cyclic wake feature via an integrated timer
- Reset output to ensure stable supply to the MCU
- Fail output to activate external load in case of detected system malfunctions
- Output voltage supervision functions in all output supply voltages
- Fast battery voltage monitoring feature
- 16-bit Serial peripheral interface (SPI)
- Overtemperature and short-circuit protection feature
- Wide input voltage and temperature range
- Software compatibility with other SBC family members of the TLE926x and TLE927x families
- Green product (RoHS compliant) & AEC qualified
- 7 x 7 mm2 PG-VQFN-48 package
Potential Applications
- Gateways
- Body control modules
- Driver assistance
- Chassis control
Family Overview
For different output voltage and package variants please Click here