Module DC-DC 1-OUT 5V 3A 15W 10-Pin AHE Product overview: AHE2805SF/CH from Infineon Technologies is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3A, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, 15W, DC-DC Converter IC, Board Mount Power Supply Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 921-AHE2805SF/CH can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023915-AHE2805SF/CH
Packaging: Bulk
Mounting: SMD (SMT)
Number of Pins: 10
Number of Outputs: 1
Output Current: 3 A
Efficiency: 82 %
Output Power: 15 W
Output Voltage: 5 V
Categories: Board Mount Modules
Case / Package: Module
Max Input Voltage: 40 V
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Min Input Voltage: 17 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 921-AHE2805SF/CH | 1023915-AHE2805SF/CH |
| Product Name | 5V 3A 15W DC-DC Converter IC | Board Mount Modules - AHE2805SF/CH |
| Package Type | Other; Bulk | Other; Module |
| Output Voltage | 5 volts | 5 volts |
| Input Voltage | 40 volts |