Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE4266-2GS V33 TLE4266-2GS V33

Description
It is functional compatible to the TLE4266, but with a reduced quiescent current of << 1 µ A in OFF mode and 40 µ A in ON mode. The TLE4266-2 is especially designed for all applications that require very low quiescent current in ON and OFF mode. The device is available in the small surface mounted PG-SOT223-4 package. It is pin compatible to the TLE4266G. It is designed to supply microprocessor systems under the severe condition of automotive applications and therefore it is equipped with additional protection against over load, short circuit and overtemperature. Of course the TLE4266-2 can be used in other applications, where a stabilized voltage and the inhibit feature is required. And input voltage VI up to 45 V is regulated to VQ = 5 V (TLE4266-2G) or VQ = 3.3 V (TLE4266-2GS V33) with an accuracy of ±3%. For the 5 V device an accuracy of ±2% is kept for a load current range up to 50 mA. The device operates in the temperature range of T j = -40 to 150 °C. A high level at the INH pin switches the regulator on. Summary of Features Fixed output voltage 5.0 V or 3.3 V Output voltage tolerance ≤ ± 2%, ± 3% 150 mA current capability Very low current consumption Low-drop voltage Overtemperature protection Reverse polarity proof Wide temperature range Suitable for use in automotive electronics Inhibit Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications Automotive electric pumps and fans 12 V Automotive high-voltage battery management system (BMS) EV traction inverter
Request a Quote Datasheet
Description
It is functional compatible to the TLE4266, but with a reduced quiescent current of << 1 µ A in OFF mode and 40 µ A in ON mode. The TLE4266-2 is especially designed for all applications that require very low quiescent current in ON and OFF mode. The device is available in the small surface mounted PG-SOT223-4 package. It is pin compatible to the TLE4266G. It is designed to supply microprocessor systems under the severe condition of automotive applications and therefore it is equipped with additional protection against over load, short circuit and overtemperature. Of course the TLE4266-2 can be used in other applications, where a stabilized voltage and the inhibit feature is required. And input voltage VI up to 45 V is regulated to VQ = 5 V (TLE4266-2G) or VQ = 3.3 V (TLE4266-2GS V33) with an accuracy of ±3%. For the 5 V device an accuracy of ±2% is kept for a load current range up to 50 mA. The device operates in the temperature range of T j = -40 to 150 °C. A high level at the INH pin switches the regulator on. Summary of Features Fixed output voltage 5.0 V or 3.3 V Output voltage tolerance ≤ ± 2%, ± 3% 150 mA current capability Very low current consumption Low-drop voltage Overtemperature protection Reverse polarity proof Wide temperature range Suitable for use in automotive electronics Inhibit Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications Automotive electric pumps and fans 12 V Automotive high-voltage battery management system (BMS) EV traction inverter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE4266-2GS V33 - TLE4266-2GS V33 - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE4266-2GS V33
TLE4266-2GS V33
Power - Power Supply ICs - OPTIREG™ linear - TLE4266-2GS V33 TLE4266-2GS V33
It is functional compatible to the TLE4266, but with a reduced quiescent current of << 1 µ A in OFF mode and 40 µ A in ON mode. The TLE4266-2 is especially designed for all applications that require very low quiescent current in ON and OFF mode. The device is available in the small surface mounted PG-SOT223-4 package. It is pin compatible to the TLE4266G. It is designed to supply microprocessor systems under the severe condition of automotive applications and therefore it is equipped with additional protection against over load, short circuit and overtemperature. Of course the TLE4266-2 can be used in other applications, where a stabilized voltage and the inhibit feature is required. And input voltage VI up to 45 V is regulated to VQ = 5 V (TLE4266-2G) or VQ = 3.3 V (TLE4266-2GS V33) with an accuracy of ±3%. For the 5 V device an accuracy of ±2% is kept for a load current range up to 50 mA. The device operates in the temperature range of T j = -40 to 150 °C. A high level at the INH pin switches the regulator on. Summary of Features Fixed output voltage 5.0 V or 3.3 V Output voltage tolerance ≤ ± 2%, ± 3% 150 mA current capability Very low current consumption Low-drop voltage Overtemperature protection Reverse polarity proof Wide temperature range Suitable for use in automotive electronics Inhibit Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications Automotive electric pumps and fans 12 V Automotive high-voltage battery management system (BMS) EV traction inverter

It is functional compatible to the TLE4266, but with a reduced quiescent current of << 1 µ A in OFF mode and 40 µ A in ON mode. The TLE4266-2 is especially designed for all applications that require very low quiescent current in ON and OFF mode. The device is available in the small surface mounted PG-SOT223-4 package. It is pin compatible to the TLE4266G. It is designed to supply microprocessor systems under the severe condition of automotive applications and therefore it is equipped with additional protection against over load, short circuit and overtemperature. Of course the TLE4266-2 can be used in other applications, where a stabilized voltage and the inhibit feature is required. And input voltage VI up to 45 V is regulated to VQ = 5 V (TLE4266-2G) or VQ = 3.3 V (TLE4266-2GS V33) with an accuracy of ±3%. For the 5 V device an accuracy of ±2% is kept for a load current range up to 50 mA. The device operates in the temperature range of T j = -40 to 150 °C. A high level at the INH pin switches the regulator on.


Summary of Features

  • Fixed output voltage 5.0 V or 3.3 V
  • Output voltage tolerance ≤ ± 2%, ± 3%
  • 150 mA current capability
  • Very low current consumption
  • Low-drop voltage
  • Overtemperature protection
  • Reverse polarity proof
  • Wide temperature range
  • Suitable for use in automotive electronics
  • Inhibit
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Robust protection features
  • Wide input operation and temperature range

Potential Applications

  • Automotive general

Applications

  • Automotive electric pumps and fans 12 V
  • Automotive high-voltage battery management system (BMS)
  • EV traction inverter
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE4266-2GS V33
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE4266-2GS V33
Package Type Other; PG-SOT223-4
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH N-CHAN 1:1 D2PAK - 376-AUIPS1021S - Utmel Electronic Limited
Specs
Package Type TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ SBC - DCDC SBC - TLE9274QX - TLE9274QX - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 5 volts
View Details
IC PWR HYBRID 600V 20A SIP3 - 376-IRAMY20UP60B - Utmel Electronic Limited
Specs
Package Type Other; 22-PowerSIP Module, 18 Leads, Formed Leads
Output Voltage 450 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ PMIC - TLF30681QVS01 - TLF30681QVS01 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details