Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231159-M3L2815D
Packaging: Bulk
Number of Pins: 8
Number of Outputs: 2
Output Current: 1.33 A
Efficiency: 80 %
Output Power: 25 W
Categories: Board Mount Modules
Case / Package: Module
Max Input Voltage: 50 V
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: Yes
Min Input Voltage: 16 V
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1231159-M3L2815D |
| Product Name | Board Mount Modules - M3L2815D |
| Package Type | Other; Module |