Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLS102B0MB TLS102B0MB

Description
The TLS102B0MB is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG-SCT595-5 package. The TLS102B0MB is designed to supply off-board systems, for example sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the TLS102B0MB is equipped with additional protection functions against reverse polarity as well as short circuit to GND and battery. Up to a supply voltage of 40 V and up to an output current of 20 mA the output voltage follows the reference voltage applied to the EN/ADJ input with very high accuracy. The required minimum reference voltage at EN/ADJ is 2.0 V. Summary of Features 20 mA current capability Very high accuracy tracking Output voltage adjustable down to 2.0 V Stable with ceramic output capacitors 120mV typical dropout voltage 3uA current consumption in off mode Wide input voltage range -16 V ≤ VIN ≤ 45 V Wide temperature range: -40°C ≤ Tj ≤ 150°C Short circuit protected output (to GND and to battery) Reverse polarity protected input Overtemperature protection Benefits Small package, SCT595-5 and small external components, enables lower design effort and BOM cost savings Protected sensor supply for off-board sensors High-precision voltage tracking Potential Applications Protected Off-board Sensor Supply High-Precision Voltage Tracking Voltage replication with high accuracy Power switch for off-board load Family Overview For an overview of other available options in this family please click here. Applications ADAS & autonomous driving Automotive body control module (BCM) Door control module EV traction inverter Transfer case brushless DC (BLDC) Designers who used this product also designed with BSP171P | Small signal/small power MOSFET TLF35585QVS02 | OPTIREG™ PMIC TLE9252VLC | Automotive CAN transceivers TLF11251LD | OPTIREG™ PMIC IRPS5401M | Integrated POL Voltage Regulators TLF80511TF V33 | OPTIREG™ linear voltage regulators (LDO) BSP171P | Small signal/small power MOSFET TLF35585QVS02 | OPTIREG™ PMIC TLE9252VLC | Automotive CAN transceivers TLF11251LD | OPTIREG™ PMIC IRPS5401M | Integrated POL Voltage Regulators TLF80511TF V33 | OPTIREG™ linear voltage regulators (LDO) BSP171P | Small signal/small power MOSFET TLF35585QVS02 | OPTIREG™ PMIC 1 2
Request a Quote Datasheet
Description
The TLS102B0MB is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG-SCT595-5 package. The TLS102B0MB is designed to supply off-board systems, for example sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the TLS102B0MB is equipped with additional protection functions against reverse polarity as well as short circuit to GND and battery. Up to a supply voltage of 40 V and up to an output current of 20 mA the output voltage follows the reference voltage applied to the EN/ADJ input with very high accuracy. The required minimum reference voltage at EN/ADJ is 2.0 V. Summary of Features 20 mA current capability Very high accuracy tracking Output voltage adjustable down to 2.0 V Stable with ceramic output capacitors 120mV typical dropout voltage 3uA current consumption in off mode Wide input voltage range -16 V ≤ VIN ≤ 45 V Wide temperature range: -40°C ≤ Tj ≤ 150°C Short circuit protected output (to GND and to battery) Reverse polarity protected input Overtemperature protection Benefits Small package, SCT595-5 and small external components, enables lower design effort and BOM cost savings Protected sensor supply for off-board sensors High-precision voltage tracking Potential Applications Protected Off-board Sensor Supply High-Precision Voltage Tracking Voltage replication with high accuracy Power switch for off-board load Family Overview For an overview of other available options in this family please click here. Applications ADAS & autonomous driving Automotive body control module (BCM) Door control module EV traction inverter Transfer case brushless DC (BLDC) Designers who used this product also designed with BSP171P | Small signal/small power MOSFET TLF35585QVS02 | OPTIREG™ PMIC TLE9252VLC | Automotive CAN transceivers TLF11251LD | OPTIREG™ PMIC IRPS5401M | Integrated POL Voltage Regulators TLF80511TF V33 | OPTIREG™ linear voltage regulators (LDO) BSP171P | Small signal/small power MOSFET TLF35585QVS02 | OPTIREG™ PMIC TLE9252VLC | Automotive CAN transceivers TLF11251LD | OPTIREG™ PMIC IRPS5401M | Integrated POL Voltage Regulators TLF80511TF V33 | OPTIREG™ linear voltage regulators (LDO) BSP171P | Small signal/small power MOSFET TLF35585QVS02 | OPTIREG™ PMIC 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLS102B0MB - TLS102B0MB - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLS102B0MB
TLS102B0MB
Power - Power Supply ICs - OPTIREG™ linear - TLS102B0MB TLS102B0MB
The TLS102B0MB is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG-SCT595-5 package. The TLS102B0MB is designed to supply off-board systems, for example sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the TLS102B0MB is equipped with additional protection functions against reverse polarity as well as short circuit to GND and battery. Up to a supply voltage of 40 V and up to an output current of 20 mA the output voltage follows the reference voltage applied to the EN/ADJ input with very high accuracy. The required minimum reference voltage at EN/ADJ is 2.0 V. Summary of Features 20 mA current capability Very high accuracy tracking Output voltage adjustable down to 2.0 V Stable with ceramic output capacitors 120mV typical dropout voltage 3uA current consumption in off mode Wide input voltage range -16 V ≤ VIN ≤ 45 V Wide temperature range: -40°C ≤ Tj ≤ 150°C Short circuit protected output (to GND and to battery) Reverse polarity protected input Overtemperature protection Benefits Small package, SCT595-5 and small external components, enables lower design effort and BOM cost savings Protected sensor supply for off-board sensors High-precision voltage tracking Potential Applications Protected Off-board Sensor Supply High-Precision Voltage Tracking Voltage replication with high accuracy Power switch for off-board load Family Overview For an overview of other available options in this family please click here. Applications ADAS & autonomous driving Automotive body control module (BCM) Door control module EV traction inverter Transfer case brushless DC (BLDC) Designers who used this product also designed with BSP171P | Small signal/small power MOSFET TLF35585QVS02 | OPTIREG™ PMIC TLE9252VLC | Automotive CAN transceivers TLF11251LD | OPTIREG™ PMIC IRPS5401M | Integrated POL Voltage Regulators TLF80511TF V33 | OPTIREG™ linear voltage regulators (LDO) BSP171P | Small signal/small power MOSFET TLF35585QVS02 | OPTIREG™ PMIC TLE9252VLC | Automotive CAN transceivers TLF11251LD | OPTIREG™ PMIC IRPS5401M | Integrated POL Voltage Regulators TLF80511TF V33 | OPTIREG™ linear voltage regulators (LDO) BSP171P | Small signal/small power MOSFET TLF35585QVS02 | OPTIREG™ PMIC 1 2

The TLS102B0MB is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG-SCT595-5 package.

The TLS102B0MB is designed to supply off-board systems, for example sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the TLS102B0MB is equipped with additional protection functions against reverse polarity as well as short circuit to GND and battery. Up to a supply voltage of 40 V and up to an output current of 20 mA the output voltage follows the reference voltage applied to the EN/ADJ input with very high accuracy. The required minimum reference voltage at EN/ADJ is 2.0 V.


Summary of Features

  • 20 mA current capability
  • Very high accuracy tracking
  • Output voltage adjustable down to 2.0 V
  • Stable with ceramic output capacitors
  • 120mV typical dropout voltage
  • 3uA current consumption in off mode
  • Wide input voltage range -16 V ≤ VIN ≤ 45 V
  • Wide temperature range: -40°C ≤ Tj ≤ 150°C
  • Short circuit protected output (to GND and to battery)
  • Reverse polarity protected input
  • Overtemperature protection

Benefits

  • Small package, SCT595-5 and small external components, enables lower design effort and BOM cost savings
  • Protected sensor supply for off-board sensors
  • High-precision voltage tracking

Potential Applications

  • Protected Off-board Sensor Supply
  • High-Precision Voltage Tracking
  • Voltage replication with high accuracy
  • Power switch for off-board load

Family Overview


For an overview of other available options in this family please click here.


Applications

  • ADAS & autonomous driving
  • Automotive body control module (BCM)
  • Door control module
  • EV traction inverter
  • Transfer case brushless DC (BLDC)

Designers who used this product also designed with


  • BSP171P |
    Small signal/small power MOSFET
  • TLF35585QVS02 |
    OPTIREG™ PMIC
  • TLE9252VLC |
    Automotive CAN transceivers
  • TLF11251LD |
    OPTIREG™ PMIC
  • IRPS5401M |
    Integrated POL Voltage Regulators
  • TLF80511TF V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • BSP171P |
    Small signal/small power MOSFET
  • TLF35585QVS02 |
    OPTIREG™ PMIC
  • TLE9252VLC |
    Automotive CAN transceivers
  • TLF11251LD |
    OPTIREG™ PMIC
  • IRPS5401M |
    Integrated POL Voltage Regulators
  • TLF80511TF V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • BSP171P |
    Small signal/small power MOSFET
  • TLF35585QVS02 |
    OPTIREG™ PMIC

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLS102B0MB
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLS102B0MB
Package Type Other; PG-SCT595-5
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLE42664G - TLE42664G - Infineon Technologies AG
Specs
Package Type Other; PG-SOT223-4
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE42754D - TLE42754D - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-5
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Mid-Range+ SBC - TLE9261-3BQX V33 - TLE9261-3BQX V33 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 3.3 volts
View Details