The TLE4270-2G is a 5-V low drop fixed-voltage regulator. The maximum input voltage is 42 V (65 V, ≤ 400 ms).
Up to an input voltage of 26 V and for an output current up to 650 mA it regulates the output voltage within a 2% accuracy. The short circuit protection limits the output current of more than 650 mA. The device incorporates overvoltage protection and a temperature protection which turns off the device at high temperatures.
Summary of Features
Output voltage tolerance ≤ ± 2%
650 mA output current capability
Low-drop voltage
Reset functionality
Adjustable reset time
Suitable for use in automotive electronics
Integrated overtemperature protection
Reverse polarity protection
Input voltage up to 42 V
Overvoltage protection up to 65 V ( ≤ 400 ms)
Short-circuit proof
Wide temperature range
ESD protection: ± 2kV HBM 1)
Green Product (RoHS compliant)
AEC Qualified
Benefits
Robust protection features
Wide input operation and temperature range
Integrated overvoltage detection
Potential Applications
Automotive general
Truck(commercial vehicle) control units
The TLE4270-2G is a 5-V low drop fixed-voltage regulator. The maximum input voltage is 42 V (65 V, ≤ 400 ms).
Up to an input voltage of 26 V and for an output current up to 650 mA it regulates the output voltage within a 2% accuracy. The short circuit protection limits the output current of more than 650 mA. The device incorporates overvoltage protection and a temperature protection which turns off the device at high temperatures.
Summary of Features
- Output voltage tolerance ≤ ± 2%
- 650 mA output current capability
- Low-drop voltage
- Reset functionality
- Adjustable reset time
- Suitable for use in automotive electronics
- Integrated overtemperature protection
- Reverse polarity protection
- Input voltage up to 42 V
- Overvoltage protection up to 65 V ( ≤ 400 ms)
- Short-circuit proof
- Wide temperature range
- ESD protection: ± 2kV HBM 1)
- Green Product (RoHS compliant)
- AEC Qualified
Benefits
- Robust protection features
- Wide input operation and temperature range
- Integrated overvoltage detection
Potential Applications
- Automotive general
- Truck(commercial vehicle) control units