Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE4267-2G TLE4267-2G

Description
The TLE4267-2G is a 5-V low drop voltage regulator for automotive applications in a PG-TO263-7 package. It supplies an output current of > 400 mA. The IC is shortcircuit-proof and has an overtemperature protection circuit. Summary of Features Output voltage tolerance ≤ ±2% 400 mA output current capability Low-drop voltage Very low standby current consumption Input voltage up to 40 V Overvoltage protection up to 60 V (≤ 400 ms) Reset function down to 1 V output voltage ESD protection up to 2000 V Adjustable reset time On/off logic Overtemperature protection Reverse polarity protection Short-circuit proof Wide temperature range Suitable for use in automotive electronics Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range integrated overvolatege detection Potential Applications Automotive general Truck(commercial vehicle) control units
Request a Quote Datasheet
Description
The TLE4267-2G is a 5-V low drop voltage regulator for automotive applications in a PG-TO263-7 package. It supplies an output current of > 400 mA. The IC is shortcircuit-proof and has an overtemperature protection circuit. Summary of Features Output voltage tolerance ≤ ±2% 400 mA output current capability Low-drop voltage Very low standby current consumption Input voltage up to 40 V Overvoltage protection up to 60 V (≤ 400 ms) Reset function down to 1 V output voltage ESD protection up to 2000 V Adjustable reset time On/off logic Overtemperature protection Reverse polarity protection Short-circuit proof Wide temperature range Suitable for use in automotive electronics Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range integrated overvolatege detection Potential Applications Automotive general Truck(commercial vehicle) control units
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE4267-2G - TLE4267-2G - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE4267-2G
TLE4267-2G
Power - Power Supply ICs - OPTIREG™ linear - TLE4267-2G TLE4267-2G
The TLE4267-2G is a 5-V low drop voltage regulator for automotive applications in a PG-TO263-7 package. It supplies an output current of > 400 mA. The IC is shortcircuit-proof and has an overtemperature protection circuit. Summary of Features Output voltage tolerance ≤ ±2% 400 mA output current capability Low-drop voltage Very low standby current consumption Input voltage up to 40 V Overvoltage protection up to 60 V (≤ 400 ms) Reset function down to 1 V output voltage ESD protection up to 2000 V Adjustable reset time On/off logic Overtemperature protection Reverse polarity protection Short-circuit proof Wide temperature range Suitable for use in automotive electronics Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range integrated overvolatege detection Potential Applications Automotive general Truck(commercial vehicle) control units

The TLE4267-2G is a 5-V low drop voltage regulator for automotive applications in a PG-TO263-7 package. It supplies an output current of > 400 mA.

The IC is shortcircuit-proof and has an overtemperature protection circuit.


Summary of Features

  • Output voltage tolerance ≤ ±2%
  • 400 mA output current capability
  • Low-drop voltage
  • Very low standby current consumption
  • Input voltage up to 40 V
  • Overvoltage protection up to 60 V (≤ 400 ms)
  • Reset function down to 1 V output voltage
  • ESD protection up to 2000 V
  • Adjustable reset time
  • On/off logic
  • Overtemperature protection
  • Reverse polarity protection
  • Short-circuit proof
  • Wide temperature range
  • Suitable for use in automotive electronics
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Robust protection features
  • Wide input operation and temperature range
  • integrated overvolatege detection

Potential Applications

  • Automotive general
  • Truck(commercial vehicle) control units
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE4267-2G
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE4267-2G
Package Type Other; PG-TO220-7
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLS850B0TB V50 - TLS850B0TB V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-5
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
 - TLE4250GHTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; SCT595-5
View Details
Power - Power Supply ICs - OPTIREG™ PMIC - TLF35584QVVS1 - TLF35584QVVS1 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9471ES - TLE9471ES - Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-24
Output Voltage 5 volts
View Details