The TLE4296G V50 is a monolithic integrated low drop voltage regulator in the very small SMD package PG-SCT595-5.
It is designed to supply e.g. microprocessor systems under the severe conditions of automotive applications. Therefore the device is equipped with additional protection functions against overload, short circuit and reverse polarity. At over temperature the regulator is automatically turned off by the integrated thermal protection circuit.
TLE4296-2G V50 is the available version of this product.
Summary of Features
Three Versions: 3.0 V, 3.3 V, 5.0 V
Output Voltage Tolerance ≤ ± 4%
Very low Drop Voltage
Output Current: 30 mA
Inhibit Input
Low Quiescent Current Consumption
Wide Operation Range: up to 45 V
Wide Temperature Range: -40 ° C ≤ T j ≤ 150 ° C
Output Protected against Short Circuit
Over Temperature Protection
Reverse Polarity Proof
Very small SMD-Package PG-SCT595-5
Green Product (RoHS compliant)
AEC Qualified
Benefits
Robust Protection Features
Wide Input Operation and Temperature Range
Potential Applications
Automotive General
Applications
Automotive
Digital input/output (I/O) modules
Solutions for inductive wireless charging above 50 W
Family Overview
For an overview of other available options in this family please click here.
The TLE4296G V50 is a monolithic integrated low drop voltage regulator in the very small SMD package PG-SCT595-5.
It is designed to supply e.g. microprocessor systems under the severe conditions of automotive applications. Therefore the device is equipped with additional protection functions against overload, short circuit and reverse polarity. At over temperature the regulator is automatically turned off by the integrated thermal protection circuit.
TLE4296-2G V50 is the available version of this product.
Summary of Features
- Three Versions: 3.0 V, 3.3 V, 5.0 V
- Output Voltage Tolerance ≤ ± 4%
- Very low Drop Voltage
- Output Current: 30 mA
- Inhibit Input
- Low Quiescent Current Consumption
- Wide Operation Range: up to 45 V
- Wide Temperature Range: -40 ° C ≤ T j ≤ 150 ° C
- Output Protected against Short Circuit
- Over Temperature Protection
- Reverse Polarity Proof
- Very small SMD-Package PG-SCT595-5
- Green Product (RoHS compliant)
- AEC Qualified
Benefits
- Robust Protection Features
- Wide Input Operation and Temperature Range
Potential Applications
Applications
- Automotive
- Digital input/output (I/O) modules
- Solutions for inductive wireless charging above 50 W
Family Overview
For an overview of other available options in this family please click here.