Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ SBC - Mid-Range+ SBC - TLE9262-3BQX V33 TLE9262-3BQX V33

Description
The device is designed for various CAN-LIN automotive applications as main supply for the microcontroller and as interface for a LIN and CAN bus network including the CAN Partial Networking feature. To support these applications, the System Basis Chip (SBC) provides the main functions, such as a 3.3V lowdropout voltage regulator (LDO) for e.g. a microcontroller supply, another 5V low-dropout voltage regulator with off-board protection for e.g. sensor supply, another 3.3V/1.8V regulator to drive an external PNP transistor, which can be used as an independent supply for off-board usage or in load sharing configuration with the main regulator VCC1, a HS-CAN transceiver supporting CAN FD and CAN Partial Networking (incl. FD tolerant mode) and LIN transceiver for data transmission, high-side switches with embedded protective functions and a 16-bit Serial Peripheral Interface (SPI) to control and monitor the device. Also implemented are a configurable timeout / window watchdog circuit with a reset feature, three Fail Outputs and an undervoltage reset feature. The device offers low-power modes in order to minimize current consumption on applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via a message on the buses, via the bi-level sensitive monitoring/wake-up inputs as well as via cyclic wake. The device is designed to withstand the severe conditions of automotive applications. Summary of Features Very low quiescent current consumption in Stop- and Sleep Mode Periodic Cyclic Wake in SBC Normal- and Stop Mode Periodic Cyclic Sense in SBC Normal-, Stop- and Sleep Mode Low-Drop Voltage Regulator 3.3V, 250mA Low-Drop Voltage Regulator 5V, 100mA, protected features for off-board usage Low-Drop Voltage Regulator, driving an external PNP transistor - 3.3V in load sharing configuration or 3.3V/1.8V in stand-alone configuration, protected features for off-board usage. Current limitation by shunt resistor (up to 350mA with 470mΩ external shunt resistor) in stand-alone configuration High-Speed CAN Transceiver: – fully compliant to HS-CAN standard ISO 11898-2:2016 – fully compliant to CAN Partial Networking including CAN FD tolerant feature (acc. ISO 11898-2:2016) – supporting CAN FD communication up to 5 Mbps LIN Transceiver LIN 2.2a, J2602 with configurable TXD timeout feature and LIN Flash Mode Fully compliant to “Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications” Revision 1.3, 2012-05-04 Four High-Side Outputs 7Ω typ. Dedicated supply pin for High-Side Outputs Two General Purpose High-Voltage In- and Outputs (GPIOs) configurable as add. Fail Outputs, Wake Inputs, Low-Side switches or High-Side switches Three universal High-Voltage Wake Inputs for voltage level monitoring Alternate High-Voltage Measurement Function, e.g. for battery voltage sensing Configurable wake-up sources Reset Output Configurable timeout and window watchdog Up to three Fail Outputs (depending on configuration) Overtemperature and short circuit protection feature Wide supply input voltage and temperature range Software compatible to all SBC families TLE926x and TLE927x Green Product (RoHS compliant) & AEC Qualified PG-VQFN-48 leadless exposed-pad popower package with Lead Tip Inspection (LTI) feature to support Automatic Optical Inspection (AOI) Applications Automotive body control module (BCM) Automotive head unit Chassis control & safety Door control module Electric power steering (EPS) Designers who used this product also designed with BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC364DP-64F300W AA | AURIX™ Family – TC36xDP CY8C4146PVS-S432T | Automotive PSOC™ 4100S S25FL256LDPBHB023 | Quad SPI Flash BSS84P | Small signal/small power MOSFET S27KL0642DPBHB020 | PSRAM (Pseudostatic RAM) BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS7006-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC364DP-64F300W AA | AURIX™ Family – TC36xDP CY8C4146PVS-S432T | Automotive PSOC™ 4100S S25FL256LDPBHB023 | Quad SPI Flash BSS84P | Small signal/small power MOSFET S27KL0642DPBHB020 | PSRAM (Pseudostatic RAM) BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch 1 2 3
Request a Quote Datasheet
Description
The device is designed for various CAN-LIN automotive applications as main supply for the microcontroller and as interface for a LIN and CAN bus network including the CAN Partial Networking feature. To support these applications, the System Basis Chip (SBC) provides the main functions, such as a 3.3V lowdropout voltage regulator (LDO) for e.g. a microcontroller supply, another 5V low-dropout voltage regulator with off-board protection for e.g. sensor supply, another 3.3V/1.8V regulator to drive an external PNP transistor, which can be used as an independent supply for off-board usage or in load sharing configuration with the main regulator VCC1, a HS-CAN transceiver supporting CAN FD and CAN Partial Networking (incl. FD tolerant mode) and LIN transceiver for data transmission, high-side switches with embedded protective functions and a 16-bit Serial Peripheral Interface (SPI) to control and monitor the device. Also implemented are a configurable timeout / window watchdog circuit with a reset feature, three Fail Outputs and an undervoltage reset feature. The device offers low-power modes in order to minimize current consumption on applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via a message on the buses, via the bi-level sensitive monitoring/wake-up inputs as well as via cyclic wake. The device is designed to withstand the severe conditions of automotive applications. Summary of Features Very low quiescent current consumption in Stop- and Sleep Mode Periodic Cyclic Wake in SBC Normal- and Stop Mode Periodic Cyclic Sense in SBC Normal-, Stop- and Sleep Mode Low-Drop Voltage Regulator 3.3V, 250mA Low-Drop Voltage Regulator 5V, 100mA, protected features for off-board usage Low-Drop Voltage Regulator, driving an external PNP transistor - 3.3V in load sharing configuration or 3.3V/1.8V in stand-alone configuration, protected features for off-board usage. Current limitation by shunt resistor (up to 350mA with 470mΩ external shunt resistor) in stand-alone configuration High-Speed CAN Transceiver: – fully compliant to HS-CAN standard ISO 11898-2:2016 – fully compliant to CAN Partial Networking including CAN FD tolerant feature (acc. ISO 11898-2:2016) – supporting CAN FD communication up to 5 Mbps LIN Transceiver LIN 2.2a, J2602 with configurable TXD timeout feature and LIN Flash Mode Fully compliant to “Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications” Revision 1.3, 2012-05-04 Four High-Side Outputs 7Ω typ. Dedicated supply pin for High-Side Outputs Two General Purpose High-Voltage In- and Outputs (GPIOs) configurable as add. Fail Outputs, Wake Inputs, Low-Side switches or High-Side switches Three universal High-Voltage Wake Inputs for voltage level monitoring Alternate High-Voltage Measurement Function, e.g. for battery voltage sensing Configurable wake-up sources Reset Output Configurable timeout and window watchdog Up to three Fail Outputs (depending on configuration) Overtemperature and short circuit protection feature Wide supply input voltage and temperature range Software compatible to all SBC families TLE926x and TLE927x Green Product (RoHS compliant) & AEC Qualified PG-VQFN-48 leadless exposed-pad popower package with Lead Tip Inspection (LTI) feature to support Automatic Optical Inspection (AOI) Applications Automotive body control module (BCM) Automotive head unit Chassis control & safety Door control module Electric power steering (EPS) Designers who used this product also designed with BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC364DP-64F300W AA | AURIX™ Family – TC36xDP CY8C4146PVS-S432T | Automotive PSOC™ 4100S S25FL256LDPBHB023 | Quad SPI Flash BSS84P | Small signal/small power MOSFET S27KL0642DPBHB020 | PSRAM (Pseudostatic RAM) BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS7006-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC364DP-64F300W AA | AURIX™ Family – TC36xDP CY8C4146PVS-S432T | Automotive PSOC™ 4100S S25FL256LDPBHB023 | Quad SPI Flash BSS84P | Small signal/small power MOSFET S27KL0642DPBHB020 | PSRAM (Pseudostatic RAM) BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ SBC - Mid-Range+ SBC - TLE9262-3BQX V33 - TLE9262-3BQX V33 - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ SBC - Mid-Range+ SBC - TLE9262-3BQX V33
TLE9262-3BQX V33
Power - Power Supply ICs - OPTIREG™ SBC - Mid-Range+ SBC - TLE9262-3BQX V33 TLE9262-3BQX V33
The device is designed for various CAN-LIN automotive applications as main supply for the microcontroller and as interface for a LIN and CAN bus network including the CAN Partial Networking feature. To support these applications, the System Basis Chip (SBC) provides the main functions, such as a 3.3V lowdropout voltage regulator (LDO) for e.g. a microcontroller supply, another 5V low-dropout voltage regulator with off-board protection for e.g. sensor supply, another 3.3V/1.8V regulator to drive an external PNP transistor, which can be used as an independent supply for off-board usage or in load sharing configuration with the main regulator VCC1, a HS-CAN transceiver supporting CAN FD and CAN Partial Networking (incl. FD tolerant mode) and LIN transceiver for data transmission, high-side switches with embedded protective functions and a 16-bit Serial Peripheral Interface (SPI) to control and monitor the device. Also implemented are a configurable timeout / window watchdog circuit with a reset feature, three Fail Outputs and an undervoltage reset feature. The device offers low-power modes in order to minimize current consumption on applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via a message on the buses, via the bi-level sensitive monitoring/wake-up inputs as well as via cyclic wake. The device is designed to withstand the severe conditions of automotive applications. Summary of Features Very low quiescent current consumption in Stop- and Sleep Mode Periodic Cyclic Wake in SBC Normal- and Stop Mode Periodic Cyclic Sense in SBC Normal-, Stop- and Sleep Mode Low-Drop Voltage Regulator 3.3V, 250mA Low-Drop Voltage Regulator 5V, 100mA, protected features for off-board usage Low-Drop Voltage Regulator, driving an external PNP transistor - 3.3V in load sharing configuration or 3.3V/1.8V in stand-alone configuration, protected features for off-board usage. Current limitation by shunt resistor (up to 350mA with 470mΩ external shunt resistor) in stand-alone configuration High-Speed CAN Transceiver: – fully compliant to HS-CAN standard ISO 11898-2:2016 – fully compliant to CAN Partial Networking including CAN FD tolerant feature (acc. ISO 11898-2:2016) – supporting CAN FD communication up to 5 Mbps LIN Transceiver LIN 2.2a, J2602 with configurable TXD timeout feature and LIN Flash Mode Fully compliant to “Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications” Revision 1.3, 2012-05-04 Four High-Side Outputs 7Ω typ. Dedicated supply pin for High-Side Outputs Two General Purpose High-Voltage In- and Outputs (GPIOs) configurable as add. Fail Outputs, Wake Inputs, Low-Side switches or High-Side switches Three universal High-Voltage Wake Inputs for voltage level monitoring Alternate High-Voltage Measurement Function, e.g. for battery voltage sensing Configurable wake-up sources Reset Output Configurable timeout and window watchdog Up to three Fail Outputs (depending on configuration) Overtemperature and short circuit protection feature Wide supply input voltage and temperature range Software compatible to all SBC families TLE926x and TLE927x Green Product (RoHS compliant) & AEC Qualified PG-VQFN-48 leadless exposed-pad popower package with Lead Tip Inspection (LTI) feature to support Automatic Optical Inspection (AOI) Applications Automotive body control module (BCM) Automotive head unit Chassis control & safety Door control module Electric power steering (EPS) Designers who used this product also designed with BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC364DP-64F300W AA | AURIX™ Family – TC36xDP CY8C4146PVS-S432T | Automotive PSOC™ 4100S S25FL256LDPBHB023 | Quad SPI Flash BSS84P | Small signal/small power MOSFET S27KL0642DPBHB020 | PSRAM (Pseudostatic RAM) BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS7006-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC364DP-64F300W AA | AURIX™ Family – TC36xDP CY8C4146PVS-S432T | Automotive PSOC™ 4100S S25FL256LDPBHB023 | Quad SPI Flash BSS84P | Small signal/small power MOSFET S27KL0642DPBHB020 | PSRAM (Pseudostatic RAM) BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch 1 2 3

The device is designed for various CAN-LIN automotive applications as main supply for the microcontroller and as interface for a LIN and CAN bus network including the CAN Partial Networking feature. To support these applications, the System Basis Chip (SBC) provides the main functions, such as a 3.3V lowdropout voltage regulator (LDO) for e.g. a microcontroller supply, another 5V low-dropout voltage regulator with off-board protection for e.g. sensor supply, another 3.3V/1.8V regulator to drive an external PNP transistor, which can be used as an independent supply for off-board usage or in load sharing configuration with the main regulator VCC1, a HS-CAN transceiver supporting CAN FD and CAN Partial Networking (incl. FD tolerant mode) and LIN transceiver for data transmission, high-side switches with embedded protective
functions and a 16-bit Serial Peripheral Interface (SPI) to control and monitor the device. Also implemented are a configurable timeout / window watchdog circuit with a reset feature, three Fail Outputs and an undervoltage reset feature. The device offers low-power modes in order to minimize current consumption on applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via a message on the buses, via the bi-level sensitive monitoring/wake-up inputs as well as via cyclic wake. The device is designed to withstand the severe conditions of automotive applications.


Summary of Features

  • Very low quiescent current consumption in Stop- and Sleep Mode
  • Periodic Cyclic Wake in SBC Normal- and Stop Mode
  • Periodic Cyclic Sense in SBC Normal-, Stop- and Sleep Mode
  • Low-Drop Voltage Regulator 3.3V, 250mA
  • Low-Drop Voltage Regulator 5V, 100mA, protected features for off-board usage
  • Low-Drop Voltage Regulator, driving an external PNP transistor - 3.3V in load sharing configuration or 3.3V/1.8V in stand-alone configuration, protected features for off-board usage. Current limitation by shunt resistor (up to 350mA with 470mΩ external shunt resistor) in stand-alone configuration
  • High-Speed CAN Transceiver:
    – fully compliant to HS-CAN standard ISO 11898-2:2016
    – fully compliant to CAN Partial Networking including CAN FD tolerant feature (acc. ISO 11898-2:2016)
    – supporting CAN FD communication up to 5 Mbps
  • LIN Transceiver LIN 2.2a, J2602 with configurable TXD timeout feature and LIN Flash Mode
  • Fully compliant to “Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications” Revision 1.3, 2012-05-04
  • Four High-Side Outputs 7Ω typ.
  • Dedicated supply pin for High-Side Outputs
  • Two General Purpose High-Voltage In- and Outputs (GPIOs) configurable as add. Fail Outputs, Wake Inputs, Low-Side switches or High-Side switches
  • Three universal High-Voltage Wake Inputs for voltage level monitoring
  • Alternate High-Voltage Measurement Function, e.g. for battery voltage sensing
  • Configurable wake-up sources
  • Reset Output
  • Configurable timeout and window watchdog
  • Up to three Fail Outputs (depending on configuration)
  • Overtemperature and short circuit protection feature
  • Wide supply input voltage and temperature range
  • Software compatible to all SBC families TLE926x and TLE927x
  • Green Product (RoHS compliant) & AEC Qualified
  • PG-VQFN-48 leadless exposed-pad popower package with Lead Tip Inspection (LTI) feature to support Automatic Optical Inspection (AOI)

Applications

  • Automotive body control module (BCM)
  • Automotive head unit
  • Chassis control & safety
  • Door control module
  • Electric power steering (EPS)

Designers who used this product also designed with


  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • SAK-TC364DP-64F300W AA |
    AURIX™ Family – TC36xDP
  • CY8C4146PVS-S432T |
    Automotive PSOC™ 4100S
  • S25FL256LDPBHB023 |
    Quad SPI Flash
  • BSS84P |
    Small signal/small power MOSFET
  • S27KL0642DPBHB020 |
    PSRAM (Pseudostatic RAM)
  • BTG7007A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG7016A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTS7006-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • SAK-TC364DP-64F300W AA |
    AURIX™ Family – TC36xDP
  • CY8C4146PVS-S432T |
    Automotive PSOC™ 4100S
  • S25FL256LDPBHB023 |
    Quad SPI Flash
  • BSS84P |
    Small signal/small power MOSFET
  • S27KL0642DPBHB020 |
    PSRAM (Pseudostatic RAM)
  • BTG7007A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG7016A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE9262-3BQX V33
Product Name Power - Power Supply ICs - OPTIREG™ SBC - Mid-Range+ SBC - TLE9262-3BQX V33
Package Type Other; PG-VQFN-48
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ SBC - Mid-Range+ SBC - TLE9263BQX V33 - TLE9263BQX V33 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 3.3 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE42744D V50 - TLE42744D V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-3
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
IC PWR DRIVER N-CHAN 1:8 DSO-20 - 376-TLE7236G - Utmel Electronic Limited
Specs
Package Type SOIC; Other; 20-SOIC (0.295, 7.50mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details