Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLF4277EL TLF4277EL

Description
For an input voltage up to 40 V the TLF4277 provides an adjustable output voltage in a range from 5 V up to 12 V. The integrated current monitor function is a unique feature that provides diagnosis and system protection functionality. Fault conditions such as over temperature and output over voltage are monitored and indicated at the current sense output. The maximum output current limit of the device is adjustable to provide additional protection to the connected load. Summary of Features Integrated Current Monitor Adjustable Current Limitation Adjustable Output Voltage Overvoltage Detection Output Current up to 200 mA Very Low Current Consumption Very Low Dropout Voltage Wide Input Voltage Range up to 40 V Reverse Polarity Protection Short Circuit Protected Overtemperature Shutdown Automotive Temperature Range -40 °C ≤ T j ≤ 150 °C Green Product (RoHS and WEEE compliant) AEC Qualified Benefits Robust Protection Features Wide Input Operation and Temperature Range Integrated Current Monitor Potential Applications Automotive Antenna Supply Family Overview For an overview of other available options in this family please click here. Applications Automotive head unit High-performance cockpit controller
Request a Quote Datasheet
Description
For an input voltage up to 40 V the TLF4277 provides an adjustable output voltage in a range from 5 V up to 12 V. The integrated current monitor function is a unique feature that provides diagnosis and system protection functionality. Fault conditions such as over temperature and output over voltage are monitored and indicated at the current sense output. The maximum output current limit of the device is adjustable to provide additional protection to the connected load. Summary of Features Integrated Current Monitor Adjustable Current Limitation Adjustable Output Voltage Overvoltage Detection Output Current up to 200 mA Very Low Current Consumption Very Low Dropout Voltage Wide Input Voltage Range up to 40 V Reverse Polarity Protection Short Circuit Protected Overtemperature Shutdown Automotive Temperature Range -40 °C ≤ T j ≤ 150 °C Green Product (RoHS and WEEE compliant) AEC Qualified Benefits Robust Protection Features Wide Input Operation and Temperature Range Integrated Current Monitor Potential Applications Automotive Antenna Supply Family Overview For an overview of other available options in this family please click here. Applications Automotive head unit High-performance cockpit controller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLF4277EL - TLF4277EL - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLF4277EL
TLF4277EL
Power - Power Supply ICs - OPTIREG™ linear - TLF4277EL TLF4277EL
For an input voltage up to 40 V the TLF4277 provides an adjustable output voltage in a range from 5 V up to 12 V. The integrated current monitor function is a unique feature that provides diagnosis and system protection functionality. Fault conditions such as over temperature and output over voltage are monitored and indicated at the current sense output. The maximum output current limit of the device is adjustable to provide additional protection to the connected load. Summary of Features Integrated Current Monitor Adjustable Current Limitation Adjustable Output Voltage Overvoltage Detection Output Current up to 200 mA Very Low Current Consumption Very Low Dropout Voltage Wide Input Voltage Range up to 40 V Reverse Polarity Protection Short Circuit Protected Overtemperature Shutdown Automotive Temperature Range -40 °C ≤ T j ≤ 150 °C Green Product (RoHS and WEEE compliant) AEC Qualified Benefits Robust Protection Features Wide Input Operation and Temperature Range Integrated Current Monitor Potential Applications Automotive Antenna Supply Family Overview For an overview of other available options in this family please click here. Applications Automotive head unit High-performance cockpit controller

For an input voltage up to 40 V the TLF4277 provides an adjustable output voltage in a range from 5 V up to 12 V. The integrated current monitor function is a unique feature that provides diagnosis and system protection functionality. Fault conditions such as over temperature and output over voltage are monitored and indicated at the current sense output. The maximum output current limit of the device is adjustable to provide additional protection to the connected load.


Summary of Features

  • Integrated Current Monitor
  • Adjustable Current Limitation
  • Adjustable Output Voltage
  • Overvoltage Detection
  • Output Current up to 200 mA
  • Very Low Current Consumption
  • Very Low Dropout Voltage
  • Wide Input Voltage Range up to 40 V
  • Reverse Polarity Protection
  • Short Circuit Protected
  • Overtemperature Shutdown
  • Automotive Temperature Range -40 °C ≤ T j ≤ 150 °C
  • Green Product (RoHS and WEEE compliant)
  • AEC Qualified

Benefits

  • Robust Protection Features
  • Wide Input Operation and Temperature Range
  • Integrated Current Monitor

Potential Applications

  • Automotive Antenna Supply

Family Overview


For an overview of other available options in this family please click here.


Applications

  • Automotive head unit
  • High-performance cockpit controller
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLF4277EL
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLF4277EL
Package Type Other; PG-SSOP-14
Unlock Full Specs
to access all available technical data

Similar Products

 - LTC2946IDE-1#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; DFN16
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS115D0EJ - TLS115D0EJ - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Mid-Range+ SBC - TLE9263BQX V33 - TLE9263BQX V33 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 3.3 volts
View Details
Board Mount Modules - AHF2815D/HBB - 1032783-AHF2815D/HBB - Win Source Electronics
Specs
Output Power 20 watts
View Details