Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLS202A1MBV TLS202A1MBV

Description
The TLS202A1MBV is a monolithic integrated adjustable linear voltage post regulator for load currents up to 150 mA. The IC regulates an input voltage V I in the range of 2.7 V ≤ V I ≤ 18 V to an adjustable output voltage of 1.2 V to 5.25 V with a precision of ±3 %. The TLS202A1MBV is especially designed for applications requiring very low standby currents, e.g. with a permanent connection to preregulators like DCDC converters. The regulator is not designed to operate with a direct connection to the battery. The device is available in a very small surface mounted PG-SCT595-5 package. The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and overtemperature conditions by the implemented output current limitation and the overtemperature shutdown circuit. The TLS202A1MBV can also be used in all other applications requiring a stabilized voltage of 1.2 V to 5.25 V. Summary of Features Adjustable Output Voltage from 1.2 V to 5.25 V Output Voltage Accuracy of ±3 % Output Currents up to 150 mA Extended Input Voltage Operating Range of 2.7 V to 18 V Low Dropout Voltage: typ. 290mV Very Low Current Consumption: typ. 50 μA Very High PSRR: typ. 65dB at 10kHz Output Current Limitation Short Circuit protected Overtemperature Shutdown Wide Temperature Range From -40 °C up to 150 °C Suitable for Use in Automotive Electronics as Post Regulator Green Product (RoHS compliant) AEC Qualified Applications Automotive body control module (BCM) Automotive secondary power distribution unit Domain controller for ADAS and autonomous driving EV traction inverter Family Overview For different output voltage and package variants please click here.
Request a Quote
Description
The TLS202A1MBV is a monolithic integrated adjustable linear voltage post regulator for load currents up to 150 mA. The IC regulates an input voltage V I in the range of 2.7 V ≤ V I ≤ 18 V to an adjustable output voltage of 1.2 V to 5.25 V with a precision of ±3 %. The TLS202A1MBV is especially designed for applications requiring very low standby currents, e.g. with a permanent connection to preregulators like DCDC converters. The regulator is not designed to operate with a direct connection to the battery. The device is available in a very small surface mounted PG-SCT595-5 package. The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and overtemperature conditions by the implemented output current limitation and the overtemperature shutdown circuit. The TLS202A1MBV can also be used in all other applications requiring a stabilized voltage of 1.2 V to 5.25 V. Summary of Features Adjustable Output Voltage from 1.2 V to 5.25 V Output Voltage Accuracy of ±3 % Output Currents up to 150 mA Extended Input Voltage Operating Range of 2.7 V to 18 V Low Dropout Voltage: typ. 290mV Very Low Current Consumption: typ. 50 μA Very High PSRR: typ. 65dB at 10kHz Output Current Limitation Short Circuit protected Overtemperature Shutdown Wide Temperature Range From -40 °C up to 150 °C Suitable for Use in Automotive Electronics as Post Regulator Green Product (RoHS compliant) AEC Qualified Applications Automotive body control module (BCM) Automotive secondary power distribution unit Domain controller for ADAS and autonomous driving EV traction inverter Family Overview For different output voltage and package variants please click here.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLS202A1MBV is an adjustable linear voltage post regulator designed for automotive electronics, regulating an input voltage from 2.7V to 18V to an output voltage between 1.2V and 5.25V with ±3% accuracy and up to 150mA output current. It is packaged in a PG-SCT595-5 surface-mount format, features a typical dropout voltage of 290mV, and consumes 50µA quiescent current. The device includes output current limitation, short-circuit protection, and overtemperature shutdown, operates across a temperature range of -40°C to 150°C, and is AEC qualified and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The TLS202A1MBV is an adjustable linear voltage post regulator designed for automotive electronics, regulating an input voltage from 2.7V to 18V to an output voltage between 1.2V and 5.25V with ±3% accuracy and up to 150mA output current. It is packaged in a PG-SCT595-5 surface-mount format, features a typical dropout voltage of 290mV, and consumes 50µA quiescent current. The device includes output current limitation, short-circuit protection, and overtemperature shutdown, operates across a temperature range of -40°C to 150°C, and is AEC qualified and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLS202A1MBV - TLS202A1MBV - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLS202A1MBV
TLS202A1MBV
Power - Power Supply ICs - OPTIREG™ linear - TLS202A1MBV TLS202A1MBV
The TLS202A1MBV is a monolithic integrated adjustable linear voltage post regulator for load currents up to 150 mA. The IC regulates an input voltage V I in the range of 2.7 V ≤ V I ≤ 18 V to an adjustable output voltage of 1.2 V to 5.25 V with a precision of ±3 %. The TLS202A1MBV is especially designed for applications requiring very low standby currents, e.g. with a permanent connection to preregulators like DCDC converters. The regulator is not designed to operate with a direct connection to the battery. The device is available in a very small surface mounted PG-SCT595-5 package. The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and overtemperature conditions by the implemented output current limitation and the overtemperature shutdown circuit. The TLS202A1MBV can also be used in all other applications requiring a stabilized voltage of 1.2 V to 5.25 V. Summary of Features Adjustable Output Voltage from 1.2 V to 5.25 V Output Voltage Accuracy of ±3 % Output Currents up to 150 mA Extended Input Voltage Operating Range of 2.7 V to 18 V Low Dropout Voltage: typ. 290mV Very Low Current Consumption: typ. 50 μA Very High PSRR: typ. 65dB at 10kHz Output Current Limitation Short Circuit protected Overtemperature Shutdown Wide Temperature Range From -40 °C up to 150 °C Suitable for Use in Automotive Electronics as Post Regulator Green Product (RoHS compliant) AEC Qualified Applications Automotive body control module (BCM) Automotive secondary power distribution unit Domain controller for ADAS and autonomous driving EV traction inverter Family Overview For different output voltage and package variants please click here.

The TLS202A1MBV is a monolithic integrated adjustable linear voltage post regulator for load currents up to 150 mA.

The IC regulates an input voltage V I in the range of 2.7 V ≤ V I ≤ 18 V to an adjustable output voltage of 1.2 V to 5.25 V with a precision of ±3 %. The TLS202A1MBV is especially designed for applications requiring very low standby currents, e.g. with a permanent connection to preregulators like DCDC converters. The regulator is not designed to operate with a direct connection to the battery. The device is available in a very small surface mounted PG-SCT595-5 package. The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and overtemperature conditions by the implemented output current limitation and the overtemperature shutdown circuit. The TLS202A1MBV can also be used in all other applications requiring a stabilized voltage of 1.2 V to 5.25 V.


Summary of Features

  • Adjustable Output Voltage from 1.2 V to 5.25 V
  • Output Voltage Accuracy of ±3 %
  • Output Currents up to 150 mA
  • Extended Input Voltage Operating Range of 2.7 V to 18 V
  • Low Dropout Voltage: typ. 290mV
  • Very Low Current Consumption: typ. 50 μA
  • Very High PSRR: typ. 65dB at 10kHz
  • Output Current Limitation
  • Short Circuit protected
  • Overtemperature Shutdown
  • Wide Temperature Range From -40 °C up to 150 °C
  • Suitable for Use in Automotive Electronics as Post Regulator
  • Green Product (RoHS compliant)
  • AEC Qualified

Applications

  • Automotive body control module (BCM)
  • Automotive secondary power distribution unit
  • Domain controller for ADAS and autonomous driving
  • EV traction inverter

Family Overview


For different output voltage and package variants please click here.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLS202A1MBV
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLS202A1MBV
Package Type Other; PG-SCT595-5
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR DRIVER N-CHANNEL 1:1 DPAK - 376-AUIPS7121R - Utmel Electronic Limited
Specs
Package Type DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE3PCS03G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
IQ 3.80E-4 amps
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
2 suppliers
IC PWR DRIVER N-CHANNEL 1:1 8SO - 376-IPS022G - Utmel Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
IC PWR SWITCH N-CHANNEL 1:1 DPAK - 376-AUIPS6021RTRL - Utmel Electronic Limited
Specs
Package Type DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Input Voltage 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details