Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLS205B0EJ V50 TLS205B0EJ V50

Description
Designed for use in battery-powered systems, the low quiescent current of 30 μA makes it an ideal choice. One feature of the TLS205B0EJV50 is its low output noise. By adding an external 10 nF bypass capacitor output noise values down to 42 μVRMS over a 10 Hz to 100 kHz bandwidth can be reached. The TLS205B0EJV50 voltage regulator is stable with output capacitors as small as 3.3 μF. Small ceramic capacitors can be used without the series resistance required by many other linear voltage regulators. Internal protection circuitry includes reverse battery protection, current limiting and reverse current protection. The TLS205B0EJV50 comes as 5.0 V fixed output voltage variant and is available in a PG-DSO-8 Exposed Pad package. Summary of Features Wide Input Voltage Range: up to 20 V 500 mA Current Capability Low Quiescent Current: 30μA Low Dropout Voltage: 350 mV Low Noise typ.: 42µV RMS Fixed Output Voltage: 5.0 V Enable Feature Internal circuitry working down to 2.3 V Very low Shutdown Current: < 1μA No Protection Diodes Needed Stable with ≥ 3.3 μF Output Capacitor Stable with Aluminium, Tantalum or Ceramic Output Capacitor Reverse Polarity Protection Overcurrent and Overtemperature Protected PG-DSO8 exposed pad package Suitable for Use in Automotive Electronics as Post Regulator Green Product (RoHS compliant) AEC Qualified Benefits Wide input voltage range Output ceramic caps supported Low noise Potential Applications Infotainment ( Camera, Display supply) Memory, CPU, FPGA core supply High current post regulator (in combination with DC/DC) Driver Assistance Systems (Radar, Camera) Family Overview For different variants please click here. Applications Automotive LED lighting systems Automotive secondary power distribution unit Electric vehicle (EV) drivetrain system Energy Storage Systems On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLE9255WSK | Automotive CAN transceivers BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers IAUZ40N06S5N050 | Automotive MOSFET TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QKVS1 | OPTIREG™ PMIC TLE9255WSK | Automotive CAN transceivers BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers IAUZ40N06S5N050 | Automotive MOSFET TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QKVS1 | OPTIREG™ PMIC TLE9255WSK | Automotive CAN transceivers BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2
Request a Quote Datasheet
Description
Designed for use in battery-powered systems, the low quiescent current of 30 μA makes it an ideal choice. One feature of the TLS205B0EJV50 is its low output noise. By adding an external 10 nF bypass capacitor output noise values down to 42 μVRMS over a 10 Hz to 100 kHz bandwidth can be reached. The TLS205B0EJV50 voltage regulator is stable with output capacitors as small as 3.3 μF. Small ceramic capacitors can be used without the series resistance required by many other linear voltage regulators. Internal protection circuitry includes reverse battery protection, current limiting and reverse current protection. The TLS205B0EJV50 comes as 5.0 V fixed output voltage variant and is available in a PG-DSO-8 Exposed Pad package. Summary of Features Wide Input Voltage Range: up to 20 V 500 mA Current Capability Low Quiescent Current: 30μA Low Dropout Voltage: 350 mV Low Noise typ.: 42µV RMS Fixed Output Voltage: 5.0 V Enable Feature Internal circuitry working down to 2.3 V Very low Shutdown Current: < 1μA No Protection Diodes Needed Stable with ≥ 3.3 μF Output Capacitor Stable with Aluminium, Tantalum or Ceramic Output Capacitor Reverse Polarity Protection Overcurrent and Overtemperature Protected PG-DSO8 exposed pad package Suitable for Use in Automotive Electronics as Post Regulator Green Product (RoHS compliant) AEC Qualified Benefits Wide input voltage range Output ceramic caps supported Low noise Potential Applications Infotainment ( Camera, Display supply) Memory, CPU, FPGA core supply High current post regulator (in combination with DC/DC) Driver Assistance Systems (Radar, Camera) Family Overview For different variants please click here. Applications Automotive LED lighting systems Automotive secondary power distribution unit Electric vehicle (EV) drivetrain system Energy Storage Systems On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLE9255WSK | Automotive CAN transceivers BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers IAUZ40N06S5N050 | Automotive MOSFET TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QKVS1 | OPTIREG™ PMIC TLE9255WSK | Automotive CAN transceivers BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers IAUZ40N06S5N050 | Automotive MOSFET TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QKVS1 | OPTIREG™ PMIC TLE9255WSK | Automotive CAN transceivers BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLS205B0EJ V50 - TLS205B0EJ V50 - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLS205B0EJ V50
TLS205B0EJ V50
Power - Power Supply ICs - OPTIREG™ linear - TLS205B0EJ V50 TLS205B0EJ V50
Designed for use in battery-powered systems, the low quiescent current of 30 μA makes it an ideal choice. One feature of the TLS205B0EJV50 is its low output noise. By adding an external 10 nF bypass capacitor output noise values down to 42 μVRMS over a 10 Hz to 100 kHz bandwidth can be reached. The TLS205B0EJV50 voltage regulator is stable with output capacitors as small as 3.3 μF. Small ceramic capacitors can be used without the series resistance required by many other linear voltage regulators. Internal protection circuitry includes reverse battery protection, current limiting and reverse current protection. The TLS205B0EJV50 comes as 5.0 V fixed output voltage variant and is available in a PG-DSO-8 Exposed Pad package. Summary of Features Wide Input Voltage Range: up to 20 V 500 mA Current Capability Low Quiescent Current: 30μA Low Dropout Voltage: 350 mV Low Noise typ.: 42µV RMS Fixed Output Voltage: 5.0 V Enable Feature Internal circuitry working down to 2.3 V Very low Shutdown Current: < 1μA No Protection Diodes Needed Stable with ≥ 3.3 μF Output Capacitor Stable with Aluminium, Tantalum or Ceramic Output Capacitor Reverse Polarity Protection Overcurrent and Overtemperature Protected PG-DSO8 exposed pad package Suitable for Use in Automotive Electronics as Post Regulator Green Product (RoHS compliant) AEC Qualified Benefits Wide input voltage range Output ceramic caps supported Low noise Potential Applications Infotainment ( Camera, Display supply) Memory, CPU, FPGA core supply High current post regulator (in combination with DC/DC) Driver Assistance Systems (Radar, Camera) Family Overview For different variants please click here. Applications Automotive LED lighting systems Automotive secondary power distribution unit Electric vehicle (EV) drivetrain system Energy Storage Systems On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLE9255WSK | Automotive CAN transceivers BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers IAUZ40N06S5N050 | Automotive MOSFET TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QKVS1 | OPTIREG™ PMIC TLE9255WSK | Automotive CAN transceivers BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers IAUZ40N06S5N050 | Automotive MOSFET TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QKVS1 | OPTIREG™ PMIC TLE9255WSK | Automotive CAN transceivers BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2

Designed for use in battery-powered systems, the low quiescent current of 30 μA makes it an ideal choice. One feature of the TLS205B0EJV50 is its low output noise. By adding an external 10 nF bypass capacitor output noise values down to 42 μVRMS over a 10 Hz to 100 kHz bandwidth can be reached. The TLS205B0EJV50 voltage regulator is stable with output capacitors as small as 3.3 μF. Small ceramic capacitors can be used without the series resistance required by many other linear voltage regulators. Internal protection circuitry includes reverse battery protection, current limiting and reverse current protection. The TLS205B0EJV50 comes as 5.0 V fixed output voltage variant and is available in a PG-DSO-8 Exposed Pad package.


Summary of Features

  • Wide Input Voltage Range: up to 20 V
  • 500 mA Current Capability
  • Low Quiescent Current: 30μA
  • Low Dropout Voltage: 350 mV
  • Low Noise typ.: 42µV RMS
  • Fixed Output Voltage: 5.0 V
  • Enable Feature
  • Internal circuitry working down to 2.3 V
  • Very low Shutdown Current: < 1μA
  • No Protection Diodes Needed
  • Stable with ≥ 3.3 μF Output Capacitor
  • Stable with Aluminium, Tantalum or Ceramic Output Capacitor
  • Reverse Polarity Protection
  • Overcurrent and Overtemperature Protected
  • PG-DSO8 exposed pad package
  • Suitable for Use in Automotive Electronics as Post Regulator
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Wide input voltage range
  • Output ceramic caps supported
  • Low noise

Potential Applications

  • Infotainment ( Camera, Display supply)
  • Memory, CPU, FPGA core supply
  • High current post regulator (in combination with DC/DC)
  • Driver Assistance Systems (Radar, Camera)

Family Overview


For different variants please click here.


Applications

  • Automotive LED lighting systems
  • Automotive secondary power distribution unit
  • Electric vehicle (EV) drivetrain system
  • Energy Storage Systems
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • TLE9255WSK |
    Automotive CAN transceivers
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • IAUZ40N06S5N050 |
    Automotive MOSFET
  • TLS710B0EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLF35584QKVS1 |
    OPTIREG™ PMIC
  • TLE9255WSK |
    Automotive CAN transceivers
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • IAUZ40N06S5N050 |
    Automotive MOSFET
  • TLS710B0EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLF35584QKVS1 |
    OPTIREG™ PMIC
  • TLE9255WSK |
    Automotive CAN transceivers
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLS205B0EJ V50
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLS205B0EJ V50
Package Type Other; PG-DSO-8
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ SBC - Multi-CAN Power+ SBC - TLE9278BQX V33 - TLE9278BQX V33 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 3.3 volts
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9461ES V33 - TLE9461ES V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-24
Output Voltage 3.3 volts
View Details
IC PWR SWITCH N-CHAN 1:1 TO263-7 - 376-BTS612N1 E3128A - Utmel Electronic Limited
Specs
Package Type TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLF4277EL - TLF4277EL - Infineon Technologies AG
Specs
Package Type Other; PG-SSOP-14
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details