Infineon Technologies AG Board Mount Modules - AHE2812D/CHB AHE2812D/CHB

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031494-AHE2812D/CHB Efficiency: 82 % Output Power: 20 W Categories: Board Mount Modules Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Input Voltage: 17 V
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031494-AHE2812D/CHB Efficiency: 82 % Output Power: 20 W Categories: Board Mount Modules Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Input Voltage: 17 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - AHE2812D/CHB - 1031494-AHE2812D/CHB - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - AHE2812D/CHB
1031494-AHE2812D/CHB
Board Mount Modules - AHE2812D/CHB 1031494-AHE2812D/CHB
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031494-AHE2812D/CHB Efficiency: 82 % Output Power: 20 W Categories: Board Mount Modules Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Input Voltage: 17 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031494-AHE2812D/CHB
Efficiency: 82 %
Output Power: 20 W
Categories: Board Mount Modules
Max Input Voltage: 40 V
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Min Input Voltage: 17 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1031494-AHE2812D/CHB
Product Name Board Mount Modules - AHE2812D/CHB
Output Power 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 715-CHL8102-01CRT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details
DC to DC Converter - AAT1141IGV-2.0-T1 - Richardson RFPD
Specs
Package Type SOT23
IOUT 0.6000 amps
View Details
DC-DC Converters - 1228015P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details