Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLS810A1LDV50 TLS810A1LDV50

Description
The TLS810A1LDV50 is a linear voltage regulator featuring wide input voltage range, low dropout voltage and ultra low quiescent current. With an input voltage range of 2.75 V to 42 V and ultra low quiescent of only 5 μA, the regulator is perfectly suitable for automotive or any other supply systems connected permanently to the battery. The TLS810A1LDV50 is the fixed 5 V output version with an accuracy of 2% and output current capability up to 100 mA. The new regulation concept implemented in TLS810A1LDV50 combines fast regulation and very good stability while requiring only a small ceramic capacitor of 1 μF at the output. The tracking region starts already at input voltages of 2.75 V (extended operating range). This makes the TLS810A1LDV50 also suitable to supply automotive systems that need to operate during cranking condition. Internal protection features like output current limitation and overtemperature shutdown are implemented to protect the device against immediate damage due to failures like output short circuit to GND, over-current and over-temperature. Summary of Features Ultra low quiescent current of 5 μA Wide input voltage range of 2.75 V to 42 V Output current capacity up to 100 mA Low drop out voltage of typ. 200 mV @ 100 mA Output current limit protection Overtemperature shutdown Available in PG-TSON-10 package Wide temperature range Green Product (RoHS Compliant) AEC Qualified Family Overview For an overview of other available options in this family please click here.
Request a Quote Datasheet
Description
The TLS810A1LDV50 is a linear voltage regulator featuring wide input voltage range, low dropout voltage and ultra low quiescent current. With an input voltage range of 2.75 V to 42 V and ultra low quiescent of only 5 μA, the regulator is perfectly suitable for automotive or any other supply systems connected permanently to the battery. The TLS810A1LDV50 is the fixed 5 V output version with an accuracy of 2% and output current capability up to 100 mA. The new regulation concept implemented in TLS810A1LDV50 combines fast regulation and very good stability while requiring only a small ceramic capacitor of 1 μF at the output. The tracking region starts already at input voltages of 2.75 V (extended operating range). This makes the TLS810A1LDV50 also suitable to supply automotive systems that need to operate during cranking condition. Internal protection features like output current limitation and overtemperature shutdown are implemented to protect the device against immediate damage due to failures like output short circuit to GND, over-current and over-temperature. Summary of Features Ultra low quiescent current of 5 μA Wide input voltage range of 2.75 V to 42 V Output current capacity up to 100 mA Low drop out voltage of typ. 200 mV @ 100 mA Output current limit protection Overtemperature shutdown Available in PG-TSON-10 package Wide temperature range Green Product (RoHS Compliant) AEC Qualified Family Overview For an overview of other available options in this family please click here.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLS810A1LDV50 - TLS810A1LDV50 - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLS810A1LDV50
TLS810A1LDV50
Power - Power Supply ICs - OPTIREG™ linear - TLS810A1LDV50 TLS810A1LDV50
The TLS810A1LDV50 is a linear voltage regulator featuring wide input voltage range, low dropout voltage and ultra low quiescent current. With an input voltage range of 2.75 V to 42 V and ultra low quiescent of only 5 μA, the regulator is perfectly suitable for automotive or any other supply systems connected permanently to the battery. The TLS810A1LDV50 is the fixed 5 V output version with an accuracy of 2% and output current capability up to 100 mA. The new regulation concept implemented in TLS810A1LDV50 combines fast regulation and very good stability while requiring only a small ceramic capacitor of 1 μF at the output. The tracking region starts already at input voltages of 2.75 V (extended operating range). This makes the TLS810A1LDV50 also suitable to supply automotive systems that need to operate during cranking condition. Internal protection features like output current limitation and overtemperature shutdown are implemented to protect the device against immediate damage due to failures like output short circuit to GND, over-current and over-temperature. Summary of Features Ultra low quiescent current of 5 μA Wide input voltage range of 2.75 V to 42 V Output current capacity up to 100 mA Low drop out voltage of typ. 200 mV @ 100 mA Output current limit protection Overtemperature shutdown Available in PG-TSON-10 package Wide temperature range Green Product (RoHS Compliant) AEC Qualified Family Overview For an overview of other available options in this family please click here.

The TLS810A1LDV50 is a linear voltage regulator featuring wide input voltage range, low dropout voltage and ultra low quiescent current.

With an input voltage range of 2.75 V to 42 V and ultra low quiescent of only 5 μA, the regulator is perfectly suitable for automotive or any other supply systems connected permanently to the battery. The TLS810A1LDV50 is the fixed 5 V output version with an accuracy of 2% and output current capability up to 100 mA. The new regulation concept implemented in TLS810A1LDV50 combines fast regulation and very good stability while requiring only a small ceramic capacitor of 1 μF at the output. The tracking region starts already at input voltages of 2.75 V (extended operating range). This makes the TLS810A1LDV50 also suitable to supply automotive systems that need to operate during cranking condition. Internal protection features like output current limitation and overtemperature shutdown are implemented to protect the device against immediate damage due to failures like output short circuit to GND, over-current and over-temperature.


Summary of Features

  • Ultra low quiescent current of 5 μA
  • Wide input voltage range of 2.75 V to 42 V
  • Output current capacity up to 100 mA
  • Low drop out voltage of typ. 200 mV @ 100 mA
  • Output current limit protection
  • Overtemperature shutdown
  • Available in PG-TSON-10 package
  • Wide temperature range
  • Green Product (RoHS Compliant)
  • AEC Qualified

Family Overview


For an overview of other available options in this family please click here.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLS810A1LDV50
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLS810A1LDV50
Package Type Other; PG-TSON-10
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Modules - AHF2815D/ESB - 1232058-AHF2815D/ESB - Win Source Electronics
Specs
Output Power 20 watts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4675G - TLE4675G - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-5
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9461ES V33 - TLE9461ES V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-24
Output Voltage 3.3 volts
View Details
Power - Power Supply ICs - OPTIREG™ PMIC - TLF35585QVS02 - TLF35585QVS02 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details