The wide switching frequency range allows optimization in respect of efficiency and usage of small filter components. A dedicated reference-regulator supplies the ADC independent from microcontroller load steps and acts as tracking-source for the two-independent sensor-supplies. The flexible state machine, wake-up concept including timer, and the stand-by-regulator favors the usage in numerous applications.
Multiple safety features enable easy realization of ASIL D together with various Microcontrollers (μCs). The OPTIREGTM TLF35585QVS02 PMIC comes in small VQFN – 48 packages capable for automated optical inspection. The package is thermally enhanced, fully AEC – Q100 Grade 0 qualified and capable to go beyond Grade 0.
The OPTIREGTM PMIC TLF35585 is a robust, safe and reliable supply companion for AURIXTM microcontrollers for a dependable system and enables the highest safety standard at system level when combined with AURIXTM microcontrollers TC2xx and TC3xx.
To get access to the complete OPTIREG™ PMIC technical documentation please follow the instruction here.
Summary of Features
Pre-/post-regulator concept: boost & buck / LDOs & trackers for
Microcontroller (main, ADC / reference, Stand-by)
Transceivers
Sensors
Integration of functional safety (features supporting ASIL – D)
Voltage – and error – monitoring
Flexible watchdogs
Safe state controller with 2 outputs
BIST
Flexible Wake – up timer with read out capability
Benefits
Efficiency and flexibility
Extended mission profile (Grade 0)
Enables ASIL D on system level
Wide and flexible feature set
Potential Applications
Electric Drivetrain
Traction inverter
Battery management system
DC/DC conversion
On Board – charger Chassis
Electric power steering
Braking ADAS
Domain / zone controller
Sensor fusion Powertrain
Engine management system
Transmission
Transfer case
Domain controller
Family Overview
For different output current variants please click here.
Applications
Automotive body control module (BCM)
Automotive high-voltage battery management system (BMS)
Body electronics and power distribution
Electric power steering (EPS)
Designers who used this product also designed with
BSS126 | N-Channel Depletion Mode MOSFET
KP467 | Barometric (BAP) and Manifold (MAP) sensors
TLF80511TF V33 | OPTIREG™ linear voltage regulators (LDO)
IAUTN12S5N018T | Automotive MOSFET
SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP
AUIR3241STR | Gate driver ICs
TLE4253E | OPTIREG™ linear voltage regulators (LDO)
BSS127 | Small signal/small power MOSFET
BSL606SN | Small signal/small power MOSFET
SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP
2N7002DW | Small signal/small power MOSFET
BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch
TLE9252VLC | Automotive CAN transceivers
SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP
IAUZ40N08S5N100 | Automotive MOSFET
IAUZ40N06S5N050 | Automotive MOSFET
BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches
IAUCN04S7N005 | Automotive MOSFET
BSS126 | N-Channel Depletion Mode MOSFET
KP467 | Barometric (BAP) and Manifold (MAP) sensors
TLF80511TF V33 | OPTIREG™ linear voltage regulators (LDO)
IAUTN12S5N018T | Automotive MOSFET
SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP
AUIR3241STR | Gate driver ICs
TLE4253E | OPTIREG™ linear voltage regulators (LDO)
BSS127 | Small signal/small power MOSFET
1 2 3 4 5
The wide switching frequency range allows optimization in respect of efficiency and usage of small filter components. A dedicated reference-regulator supplies the ADC independent from microcontroller load steps and acts as tracking-source for the two-independent sensor-supplies. The flexible state machine, wake-up concept including timer, and the stand-by-regulator favors the usage in numerous applications.
Multiple safety features enable easy realization of ASIL D together with various Microcontrollers (μCs). The OPTIREGTM TLF35585QVS02 PMIC comes in small VQFN – 48 packages capable for automated optical inspection. The package is thermally enhanced, fully AEC – Q100 Grade 0 qualified and capable to go beyond Grade 0.
The OPTIREGTM PMIC TLF35585 is a robust, safe and reliable supply companion for AURIXTM microcontrollers for a dependable system and enables the highest safety standard at system level when combined with AURIXTM microcontrollers TC2xx and TC3xx.
To get access to the complete OPTIREG™ PMIC technical documentation please follow the instruction here.
Summary of Features
- Pre-/post-regulator concept: boost & buck / LDOs & trackers for
- Microcontroller (main, ADC / reference, Stand-by)
- Transceivers
- Sensors
- Integration of functional safety (features supporting ASIL – D)
- Voltage – and error – monitoring
- Flexible watchdogs
- Safe state controller with 2 outputs
- BIST
- Flexible Wake – up timer with read out capability
Benefits
- Efficiency and flexibility
- Extended mission profile (Grade 0)
- Enables ASIL D on system level
- Wide and flexible feature set
Potential Applications
- Electric Drivetrain
- Traction inverter
- Battery management system
- DC/DC conversion
- On Board – charger
- Chassis
- Electric power steering
- Braking
- ADAS
- Domain / zone controller
- Sensor fusion
- Powertrain
- Engine management system
- Transmission
- Transfer case
Family Overview
For different output current variants please click here.
Applications
- Automotive body control module (BCM)
- Automotive high-voltage battery management system (BMS)
- Body electronics and power distribution
- Electric power steering (EPS)
Designers who used this product also designed with
- BSS126 |
N-Channel Depletion Mode MOSFET
- KP467 |
Barometric (BAP) and Manifold (MAP) sensors
- TLF80511TF V33 |
OPTIREG™ linear voltage regulators (LDO)
- IAUTN12S5N018T |
Automotive MOSFET
- SAK-TC377TP-96F300S AA |
AURIX™ Family – TC37xTP
- AUIR3241STR |
Gate driver ICs
- TLE4253E |
OPTIREG™ linear voltage regulators (LDO)
- BSS127 |
Small signal/small power MOSFET
- BSL606SN |
Small signal/small power MOSFET
- SAK-TC387QP-160F300S AE
AURIX™ Family – TC38xQP
- 2N7002DW |
Small signal/small power MOSFET
- BTS4140N |
Classic PROFET™ 24V | automotive smart high-side switch
- TLE9252VLC |
Automotive CAN transceivers
- SAK-TC364DP-64F300F AA |
AURIX™ Family – TC36xDP
- IAUZ40N08S5N100 |
Automotive MOSFET
- IAUZ40N06S5N050 |
Automotive MOSFET
- BTT3018EJ |
HITFET™ + 24V | automotive smart low-side switches
- IAUCN04S7N005 |
Automotive MOSFET
- BSS126 |
N-Channel Depletion Mode MOSFET
- KP467 |
Barometric (BAP) and Manifold (MAP) sensors
- TLF80511TF V33 |
OPTIREG™ linear voltage regulators (LDO)
- IAUTN12S5N018T |
Automotive MOSFET
- SAK-TC377TP-96F300S AA |
AURIX™ Family – TC37xTP
- AUIR3241STR |
Gate driver ICs
- TLE4253E |
OPTIREG™ linear voltage regulators (LDO)
- BSS127 |
Small signal/small power MOSFET
1
2
3
4
5