Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164553-AHP27009SX/H
Output Current: 10 A
Efficiency: 84 %
Output Power: 120 W
Output Voltage: 9 V
Categories: Board Mount Modules
Max Input Voltage: 400 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Input Voltage: 160 V
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1164553-AHP27009SX/HBB |
| Product Name | Board Mount Modules - AHP27009SX/HBB |
| Output Voltage | 9 volts |