The device is designed forvarious CAN-LIN automotive applications as the main supply forthe microcontroller and as the interface for LIN and CAN bus networks.
The System Basis Chip (SBC) provides the main functions for supporting these applications, such as a Switch Mode Power Supply regulator (SMPS) for on-board 3.3V supply, another 5V low-dropout voltage regulator with off-board protection, e.g. sensor supply, a DC/DC Boost converter for low supply voltage, an HS-CAN transceiver supporting CAN FD, a LIN transceiver for data transmission and a 16-bit Serial Peripheral Interface (SPI) to control and monitor the device. Additional feature include a timeout / window watchdog circuit with a reset feature, Fail-Safe Input and Fail-Safe Outputs and undervoltage reset features. The device offers low-power modes in order to minimize current consumption on applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via a message on the buses, via the bi-level sensitive monitoring/wake-up input as well as via cyclic wake. The device is designed to withstand the severe conditions of automotive applications.
Summary of Features
Very low quiescent current consumption in SBC Stop and Sleep Mode
Periodic Cyclic Wake in SBC Normal and Stop Mode
SMPS 750mA (DC/DC buck) voltage regulator 3.3V to supply high current load with high efficiency
DC/DC Boost converter for low battery supply voltage
Low-Drop Voltage Regulator 5V/100mA, protected for off-board usage
High-Speed CAN Transceiver:
fully compliant to IS011898-2:2016
supporting CAN FD communication up to 5Mbps
Up to 4 LIN Transceivers LIN2.2, SAE J2602 with programmable TXD timeout feature and LIN Flash Mode
Compliant with "Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications" Revision 1.3, 2012-05-04
One universal High-Voltage Wake Input for voltage level monitoring
Configurable wake-up sources
Reset Output
Configurable timeout and window watchdog
Fail-Safe Input to monitor MCU hardware functionality
Up to three Fait-Safe Outputs (depending an configurations) to activate external loads in case of system malfunctions are detected
Overtemperature and short circuit protection feature
Wide input voltage and temperature range
Software compatible with latest Infineon SBC families
Green Product (RoHS compliant) & AEC Qualified
PG-VQFN-48-31 leadless exposed-pad power package with Lead Tip Inspection (LTI)
Applications
Automotive 48 V battery management system (BMS)
Automotive body control module (BCM)
Body electronics and power distribution
Domain controller for ADAS and autonomous driving
The device is designed forvarious CAN-LIN automotive applications as the main supply forthe microcontroller and as the interface for LIN and CAN bus networks.
The System Basis Chip (SBC) provides the main functions for supporting these applications, such as a Switch Mode Power Supply regulator (SMPS) for on-board 3.3V supply, another 5V low-dropout voltage regulator with off-board protection, e.g. sensor supply, a DC/DC Boost converter for low supply voltage, an HS-CAN transceiver supporting CAN FD, a LIN transceiver for data transmission and a 16-bit Serial Peripheral Interface (SPI) to control and monitor the device. Additional feature include a timeout / window watchdog circuit with a reset feature, Fail-Safe Input and Fail-Safe Outputs and undervoltage reset features.
The device offers low-power modes in order to minimize current consumption on applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via a message on the buses, via the bi-level sensitive monitoring/wake-up input as well as via cyclic wake.
The device is designed to withstand the severe conditions of automotive applications.
Summary of Features
- Very low quiescent current consumption in SBC Stop and Sleep Mode
- Periodic Cyclic Wake in SBC Normal and Stop Mode
- SMPS 750mA (DC/DC buck) voltage regulator 3.3V to supply high current load with high efficiency
- DC/DC Boost converter for low battery supply voltage
- Low-Drop Voltage Regulator 5V/100mA, protected for off-board usage
- High-Speed CAN Transceiver:
- fully compliant to IS011898-2:2016
- supporting CAN FD communication up to 5Mbps
- Up to 4 LIN Transceivers LIN2.2, SAE J2602 with programmable TXD timeout feature and LIN Flash Mode
- Compliant with "Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications" Revision 1.3, 2012-05-04
- One universal High-Voltage Wake Input for voltage level monitoring
- Configurable wake-up sources
- Reset Output
- Configurable timeout and window watchdog
- Fail-Safe Input to monitor MCU hardware functionality
- Up to three Fait-Safe Outputs (depending an configurations) to activate external loads in case of system malfunctions are detected
- Overtemperature and short circuit protection feature
- Wide input voltage and temperature range
- Software compatible with latest Infineon SBC families
- Green Product (RoHS compliant) & AEC Qualified
- PG-VQFN-48-31 leadless exposed-pad power package with Lead Tip Inspection (LTI)
Applications
- Automotive 48 V battery management system (BMS)
- Automotive body control module (BCM)
- Body electronics and power distribution
- Domain controller for ADAS and autonomous driving