The OPTIREG™ linear high performance voltage regulator TLS850F2TA V50 has a TO263 package which guarantees one of the best thermal performances.
In addition the complete feature set with Enable, Reset and Watchdog enable this LDO to become an all purpose voltage supply for rough automotive environments up to 500 mA.
Summary of Features
Wide input voltage range from 3.0 V to 40 V
Fixed output voltage 5 V
Output voltage precision ≤ ±2 %
Output current capability up to 500 mA
Ultra low current consumption typ. 40 µA
Very low dropout voltage typ. 70 mV@100 mA
Stable with ceramic output capacitor of 1 µF
Delayed reset at power-on: 16.5 ms
Adjustable reset threshold down to 2.50 V
Watchdog with fixed timing: 96 ms
Enable, undervoltage reset, overtemperature shutdown
Output current limitation
Wide temperature range
Green product (RoHS compliant)
Potential Applications
Automotive general ECUs
Dahsboard and cluster supplies
Powertrain and EPS applications
Microcontroller supply for safety applications
Family Overview
For an overview of other available options in this family please click here.
Applications
Automotive body control module (BCM)
Automotive primary power distribution unit
Chassis control & safety
Chassis domain control
Electric brake booster
Designers who used this product also designed with
TLE9350SJ | Automotive CAN transceivers
CYT2BL8CAAQ1AZEGST | TRAVEO™ T2G CYT2BL Series
BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch
TLE75008-ESD | Multichannel SPI switches and controllers
BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller
BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches
BTS3125EJ | HITFET™ + 12V | automotive low-side switch
BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch
BTS3035EJ | HITFET™ + 12V | automotive low-side switch
TLE7259-3GE | Automotive LIN transceivers
TLE9252VSK | Automotive CAN transceivers
BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller
BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch
TLE9252VLC | Automotive CAN transceivers
BSZ215C H | Dual MOSFET
TLE9350SJ | Automotive CAN transceivers
CYT2BL8CAAQ1AZEGST | TRAVEO™ T2G CYT2BL Series
BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch
TLE75008-ESD | Multichannel SPI switches and controllers
BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller
BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches
BTS3125EJ | HITFET™ + 12V | automotive low-side switch
1 2 3 4 5
The OPTIREG™ linear high performance voltage regulator TLS850F2TA V50 has a TO263 package which guarantees one of the best thermal performances.
In addition the complete feature set with Enable, Reset and Watchdog enable this LDO to become an all purpose voltage supply for rough automotive environments up to 500 mA.
Summary of Features
- Wide input voltage range from 3.0 V to 40 V
- Fixed output voltage 5 V
- Output voltage precision ≤ ±2 %
- Output current capability up to 500 mA
- Ultra low current consumption typ. 40 µA
- Very low dropout voltage typ. 70 mV@100 mA
- Stable with ceramic output capacitor of 1 µF
- Delayed reset at power-on: 16.5 ms
- Adjustable reset threshold down to 2.50 V
- Watchdog with fixed timing: 96 ms
- Enable, undervoltage reset, overtemperature shutdown
- Output current limitation
- Wide temperature range
- Green product (RoHS compliant)
Potential Applications
- Automotive general ECUs
- Dahsboard and cluster supplies
- Powertrain and EPS applications
- Microcontroller supply for safety applications
Family Overview
For an overview of other available options in this family please click here.
Applications
- Automotive body control module (BCM)
- Automotive primary power distribution unit
- Chassis control & safety
- Chassis domain control
- Electric brake booster
Designers who used this product also designed with
- TLE9350SJ |
Automotive CAN transceivers
- CYT2BL8CAAQ1AZEGST |
TRAVEO™ T2G CYT2BL Series
- BTS7040-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- TLE75008-ESD |
Multichannel SPI switches and controllers
- BTS7080-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS71040-4ESA |
SPOC™ +2 | multichannel serial interface high-side power controller
- BTS3410G |
Classic HITFET™ 12V | automotive smart low-side switches
- BTS3125EJ |
HITFET™ + 12V | automotive low-side switch
- BTS7008-1EPP |
PROFET™ +2 12V | automotive smart high-side switch
- BTS3035EJ |
HITFET™ + 12V | automotive low-side switch
- TLE7259-3GE |
Automotive LIN transceivers
- TLE9252VSK |
Automotive CAN transceivers
- BTS71220-4ESA |
SPOC™ +2 | multichannel serial interface high-side power controller
- BTS7040-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7030-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7020-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- TLE9252VLC |
Automotive CAN transceivers
- BSZ215C H |
Dual MOSFET
- TLE9350SJ |
Automotive CAN transceivers
- CYT2BL8CAAQ1AZEGST |
TRAVEO™ T2G CYT2BL Series
- BTS7040-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- TLE75008-ESD |
Multichannel SPI switches and controllers
- BTS7080-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS71040-4ESA |
SPOC™ +2 | multichannel serial interface high-side power controller
- BTS3410G |
Classic HITFET™ 12V | automotive smart low-side switches
- BTS3125EJ |
HITFET™ + 12V | automotive low-side switch
1
2
3
4
5