The TLS202B1MBV33 is a monolithic integrated fixed linear voltage post regulator for load currents up to 150 mA.
The IC regulates an input voltage V I up to 18 V to a fixed output voltage of 1.2 V to 5.25 V with a precision of ±3 %. The TLS202B1 is especially designed for applications requiring very low standby currents, e.g. with a permanent connection to the preregulators like DCDC converters. The regulator is not designed to operate with a direct connection to the battery. The component can be enabled/disabled via the Enable input. The device is available in a very small surface mounted PG-SCT595 package. The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and overtemperature conditions by the implemented output current limitation and the overtemperature shutdown circuit. The TLS202B1 can be also used in all other applications requiring a stabilized 1.2 V to 5.25 V voltage.
Summary of Features
Output Voltage: 3.3 V
Output Voltage Accuracy of ±3 %
Output Currents up to 150 mA
Extended Input Voltage Operating Range of 2.7 V to 18 V
Enable Functionality
Low Dropout Voltage: typ. 290mV
Very Low Current Consumption: typ. 50 μA
Very Low Shutdown Current: typ. 0.01 μA
Very High PSRR: typ. 63dB at 10 kHz
Output Current Limitation
Short Circuit protected
Overtemperature Shutdown
Wide Temperature Range From -40 °C up to 150 °C
Suitable for Use in Automotive Electronics as Post Regulator
Green Product (RoHS compliant)
AEC Qualified
Applications
60 GHz radar sensor for in-cabin monitoring system
Diesel direct injection
Electric vehicle (EV) drivetrain system
Hydrogen electrolysis
Family Overview
For different output voltage and package variants please click here.
Designers who used this product also designed with
IPC50N04S5L-5R5 | Automotive MOSFET
TLE5009A16D E1210 | Angle sensors
BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches
SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT
TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO)
TLE9255WSK | Automotive CAN transceivers
BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch
TLF35584QKVS1 | OPTIREG™ PMIC
TLF35585QUS01 | OPTIREG™ PMIC
BTS3125TF | HITFET™ + 12V | automotive low-side switch
BTS3118N | Classic HITFET™ 12V | automotive smart low-side switches
TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO)
TLS4120D0EP V33 | OPTIREG™ switcher
BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch
SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT
TLE4253E | OPTIREG™ linear voltage regulators (LDO)
TLE9201SG | MOTIX™ full-bridge ICs for BDC motors
TLE4252D | OPTIREG™ linear voltage regulators (LDO)
IAUA200N04S5N010 | Automotive MOSFET
IPC50N04S5L-5R5 | Automotive MOSFET
TLE5009A16D E1210 | Angle sensors
BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches
SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT
TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO)
TLE9255WSK | Automotive CAN transceivers
BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch
TLF35584QKVS1 | OPTIREG™ PMIC
1 2 3 4 5
The TLS202B1MBV33 is a monolithic integrated fixed linear voltage post regulator for load currents up to 150 mA.
The IC regulates an input voltage V I up to 18 V to a fixed output voltage of 1.2 V to 5.25 V with a precision of ±3 %. The TLS202B1 is especially designed for applications requiring very low standby currents, e.g. with a permanent connection to the preregulators like DCDC converters. The regulator is not designed to operate with a direct connection to the battery. The component can be enabled/disabled via the Enable input. The device is available in a very small surface mounted PG-SCT595 package. The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and overtemperature conditions by the implemented output current limitation and the overtemperature shutdown circuit. The TLS202B1 can be also used in all other applications requiring a stabilized 1.2 V to 5.25 V voltage.
Summary of Features
- Output Voltage: 3.3 V
- Output Voltage Accuracy of ±3 %
- Output Currents up to 150 mA
- Extended Input Voltage Operating Range of 2.7 V to 18 V
- Enable Functionality
- Low Dropout Voltage: typ. 290mV
- Very Low Current Consumption: typ. 50 μA
- Very Low Shutdown Current: typ. 0.01 μA
- Very High PSRR: typ. 63dB at 10 kHz
- Output Current Limitation
- Short Circuit protected
- Overtemperature Shutdown
- Wide Temperature Range From -40 °C up to 150 °C
- Suitable for Use in Automotive Electronics as Post Regulator
- Green Product (RoHS compliant)
- AEC Qualified
Applications
- 60 GHz radar sensor for in-cabin monitoring system
- Diesel direct injection
- Electric vehicle (EV) drivetrain system
- Hydrogen electrolysis
Family Overview
For different output voltage and package variants please click here.
Designers who used this product also designed with
- IPC50N04S5L-5R5 |
Automotive MOSFET
- TLE5009A16D E1210 |
Angle sensors
- BTS3800SL |
Classic HITFET™ 12V | automotive smart low-side switches
- SAK-TC275TC-64F200N DC |
AURIX™ Family – TC27xT
- TLS710B0EJ V50 |
OPTIREG™ linear voltage regulators (LDO)
- TLE9255WSK |
Automotive CAN transceivers
- BTS7120-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- TLF35584QKVS1 |
OPTIREG™ PMIC
- TLF35585QUS01 |
OPTIREG™ PMIC
- BTS3125TF |
HITFET™ + 12V | automotive low-side switch
- BTS3118N |
Classic HITFET™ 12V | automotive smart low-side switches
- TLS715B0EJ V50 |
OPTIREG™ linear voltage regulators (LDO)
- TLS4120D0EP V33 |
OPTIREG™ switcher
- BTS7080-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- SAK-TC277TC-64F200N DC |
AURIX™ Family – TC27xT
- TLE4253E |
OPTIREG™ linear voltage regulators (LDO)
- TLE9201SG |
MOTIX™ full-bridge ICs for BDC motors
- TLE4252D |
OPTIREG™ linear voltage regulators (LDO)
- IAUA200N04S5N010 |
Automotive MOSFET
- IPC50N04S5L-5R5 |
Automotive MOSFET
- TLE5009A16D E1210 |
Angle sensors
- BTS3800SL |
Classic HITFET™ 12V | automotive smart low-side switches
- SAK-TC275TC-64F200N DC |
AURIX™ Family – TC27xT
- TLS710B0EJ V50 |
OPTIREG™ linear voltage regulators (LDO)
- TLE9255WSK |
Automotive CAN transceivers
- BTS7120-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- TLF35584QKVS1 |
OPTIREG™ PMIC
1
2
3
4
5