The IC regulates an input voltage V I in the range of 2.7V ≤ V I ≤ 18V to an adjustable output voltage of 0.8V to 5.25V or to a fixed output voltage with a precision of ±2 %. The TLS208D1EJV33 is especially designed for applications with a permanent connection to pre-regulators like DCDC converters. The device is available in the small surface mounted PG-DSO-8 (Exposed Pad) and TSON-10 packages. In addition to the enable functionality, the feature set includes a reset with an adjustable reset threshold. This threshold can be modified by an external resistor divider. The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and over-temperature conditions by the implemented output current limitation and the over-temperature shutdown circuit. The input capacitor C I is recommended for compensating line influences. The output capacitor C Q is necessary for the stability of the regulating circuit.
Summary of Features
• 3.3 V Fixed and Adjustable Output Voltage from 0.8 V to 5.25 V • Output Voltage Accuracy of ± 2 % • Static Output Currents up to 800 mA • Enable Functionality • Undervoltage Reset with Power-On Reset Delay • Adjustable Reset Threshold • Extended Input Voltage Operating Range of 2.7 V to 18 V • Low Dropout Voltage: typ. 400mV at 400mA • Very Low Current Consumption: typ. 90 μA • Very High PSRR: typ. 62dB at 10kHz • Output Current Limitation • Overtemperature Shutdown • Wide Temperature Range From -40 °C up to 150 °C • Suitable for Use in Automotive Electronics as Post Regulator • Green Product (RoHS compliant) • AEC Qualified
Benefits
Less system cost
Less filtering after DCDC output
Very high power supply ripple rejection
Suitable for cranking → 2.7V input
Power saving with enable feature
Potential Applications
Infotainment, CD player, displays, camera & cluster
CPU supplies & memory
Post regulation after DCDC converter
Applications
3D ToF camera for in-cabin monitoring system
60 GHz radar sensor for in-cabin monitoring system
Family Overview
For different output voltage and package variants please click here.
Designers who used this product also designed with
TLE9252VLC | Automotive CAN transceivers
TLF11251EP | OPTIREG™ PMIC
BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch
BSL215C | Dual MOSFET
SAL-TC399XX-256F300S BD | AURIX™ Family – TC39xXX
IPD90P03P4L-04 | Automotive MOSFET
TLF35584QKVS2 | OPTIREG™ PMIC
TLE9252VLC | Automotive CAN transceivers
TLF11251EP | OPTIREG™ PMIC
BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch
BSL215C | Dual MOSFET
SAL-TC399XX-256F300S BD | AURIX™ Family – TC39xXX
IPD90P03P4L-04 | Automotive MOSFET
TLF35584QKVS2 | OPTIREG™ PMIC
TLE9252VLC | Automotive CAN transceivers
1 2
The IC regulates an input voltage V I in the range of 2.7V ≤ V I ≤ 18V to an adjustable output voltage of 0.8V to 5.25V or to a fixed output voltage with a precision of ±2 %. The TLS208D1EJV33 is especially designed for applications with a permanent connection to pre-regulators like DCDC converters. The device is available in the small surface mounted PG-DSO-8 (Exposed Pad) and TSON-10 packages. In addition to the enable functionality, the feature set includes a reset with an adjustable reset threshold. This threshold can be modified by an external resistor divider. The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and over-temperature conditions by the implemented output current limitation and the over-temperature shutdown circuit. The input capacitor C I is recommended for compensating line influences. The output capacitor C Q is necessary for the stability of the regulating circuit.
Summary of Features
• 3.3 V Fixed and Adjustable Output Voltage from 0.8 V to 5.25 V
• Output Voltage Accuracy of ± 2 %
• Static Output Currents up to 800 mA
• Enable Functionality
• Undervoltage Reset with Power-On Reset Delay
• Adjustable Reset Threshold
• Extended Input Voltage Operating Range of 2.7 V to 18 V
• Low Dropout Voltage: typ. 400mV at 400mA
• Very Low Current Consumption: typ. 90 μA
• Very High PSRR: typ. 62dB at 10kHz
• Output Current Limitation
• Overtemperature Shutdown
• Wide Temperature Range From -40 °C up to 150 °C
• Suitable for Use in Automotive Electronics as Post Regulator
• Green Product (RoHS compliant)
• AEC Qualified
Benefits
- Less system cost
- Less filtering after DCDC output
- Very high power supply ripple rejection
- Suitable for cranking → 2.7V input
- Power saving with enable feature
Potential Applications
- Infotainment, CD player, displays, camera & cluster
- CPU supplies & memory
- Post regulation after DCDC converter
Applications
- 3D ToF camera for in-cabin monitoring system
- 60 GHz radar sensor for in-cabin monitoring system
Family Overview
For different output voltage and package variants please click here.
Designers who used this product also designed with
- TLE9252VLC |
Automotive CAN transceivers
- TLF11251EP |
OPTIREG™ PMIC
- BTS7002-1EPP |
PROFET™ +2 12V | automotive smart high-side switch
- BSL215C |
Dual MOSFET
- SAL-TC399XX-256F300S BD |
AURIX™ Family – TC39xXX
- IPD90P03P4L-04 |
Automotive MOSFET
- TLF35584QKVS2 |
OPTIREG™ PMIC
- TLE9252VLC |
Automotive CAN transceivers
- TLF11251EP |
OPTIREG™ PMIC
- BTS7002-1EPP |
PROFET™ +2 12V | automotive smart high-side switch
- BSL215C |
Dual MOSFET
- SAL-TC399XX-256F300S BD |
AURIX™ Family – TC39xXX
- IPD90P03P4L-04 |
Automotive MOSFET
- TLF35584QKVS2 |
OPTIREG™ PMIC
- TLE9252VLC |
Automotive CAN transceivers
1
2