CHIP INDUCTOR, 0.4NH, 800MA 0.1NH, 14GHZ; Inductance:0.4nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:14GHz; DC Current Rating:800mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 14N4820 |
| Product Name | Chip Inductor, 0.4Nh, 800Ma 0.1Nh, 14Ghz; Inductance Abracon |
| Inductance Range | 4.00E-4 microH |