Abracon, LLC Chip Inductor, 0.2Nh, 800Ma 0.1Nh, 14Ghz; Inductance Abracon ATFC-0402-0N2-BT

Description
CHIP INDUCTOR, 0.2NH, 800MA 0.1NH, 14GHZ; Inductance:0.2nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:14GHz; DC Current Rating:800mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 0.2NH, 800MA 0.1NH, 14GHZ; Inductance:0.2nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:14GHz; DC Current Rating:800mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 0.2Nh, 800Ma 0.1Nh, 14Ghz; Inductance Abracon - 14N4818 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 0.2Nh, 800Ma 0.1Nh, 14Ghz; Inductance Abracon
14N4818
Chip Inductor, 0.2Nh, 800Ma 0.1Nh, 14Ghz; Inductance Abracon 14N4818
CHIP INDUCTOR, 0.2NH, 800MA 0.1NH, 14GHZ; Inductance:0.2nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:14GHz; DC Current Rating:800mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes

CHIP INDUCTOR, 0.2NH, 800MA 0.1NH, 14GHZ; Inductance:0.2nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:14GHz; DC Current Rating:800mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes

Supplier's Site
Chip Inductor, 0.2Nh, 800Ma 0.1Nh, 14Ghz; Inductance Abracon - 14N4819 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 0.2Nh, 800Ma 0.1Nh, 14Ghz; Inductance Abracon
14N4819
Chip Inductor, 0.2Nh, 800Ma 0.1Nh, 14Ghz; Inductance Abracon 14N4819
CHIP INDUCTOR, 0.2NH, 800MA 0.1NH, 14GHZ; Inductance:0.2nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:14GHz; DC Current Rating:800mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes

CHIP INDUCTOR, 0.2NH, 800MA 0.1NH, 14GHZ; Inductance:0.2nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:14GHz; DC Current Rating:800mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 14N4818
Product Name Chip Inductor, 0.2Nh, 800Ma 0.1Nh, 14Ghz; Inductance Abracon
Inductance Range 2.00E-4 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176637-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Leaded Inductors - 1678365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 70
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details