Abracon, LLC ASPIAIG-H6530 Wirewound (Resin Shield) ASPIAIG-H6530-2R2M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-H6530 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 2.2 μH Temperature Rise Current: 8 A Saturation Current: 8.6 A DC Resistance Max: 18 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 SRF: 24 MHz Shielding: Resin Shielded Mounting: SMD Length/Diameter: 7.1 mm Width: 6.5 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-H6530 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 2.2 μH Temperature Rise Current: 8 A Saturation Current: 8.6 A DC Resistance Max: 18 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 SRF: 24 MHz Shielding: Resin Shielded Mounting: SMD Length/Diameter: 7.1 mm Width: 6.5 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPIAIG-H6530 Wirewound (Resin Shield) - ASPIAIG-H6530-2R2M-T - Abracon, LLC
Spicewood, TX, United States
ASPIAIG-H6530 Wirewound (Resin Shield)
ASPIAIG-H6530-2R2M-T
ASPIAIG-H6530 Wirewound (Resin Shield) ASPIAIG-H6530-2R2M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-H6530 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 2.2 μH Temperature Rise Current: 8 A Saturation Current: 8.6 A DC Resistance Max: 18 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 SRF: 24 MHz Shielding: Resin Shielded Mounting: SMD Length/Diameter: 7.1 mm Width: 6.5 mm Height: 3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPIAIG-H6530
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: AEC-Q200
  • Inductance: 2.2 μH
  • Temperature Rise Current: 8 A
  • Saturation Current: 8.6 A
  • DC Resistance Max: 18 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • SRF: 24 MHz
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 7.1 mm
  • Width: 6.5 mm
  • Height: 3 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-13637-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13637-2-ND
Fixed Inductors 535-13637-2-ND
2.2µH Shielded Wirewound Inductor 8A 18mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 8A 18mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPIAIG-H6530-2R2M-T 535-13637-2-ND
Product Name ASPIAIG-H6530 Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-0218-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176086-8 - TE Connectivity
Specs
Inductance Range 0.0090 microH
Inductance Tolerance 5 (+/- %)
DCR 0.0800 ohms
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details