Abracon, LLC Fixed Inductors ASPI-F7050-2R2M-T

Description
2.2µH Shielded Molded Inductor 17A 6.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 17A 6.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-ASPI-F7050-2R2M-TTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 17A 6.4mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 17A 6.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-F7050-2R2M-TCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 17A 6.4mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 17A 6.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-F7050-2R2M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 17A 6.4mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 17A 6.4mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 2.2Uh, 14A, 8.4X8X4.8Mm Rohs Compliant Abracon - 62AJ8002 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, 14A, 8.4X8X4.8Mm Rohs Compliant Abracon
62AJ8002
Power Inductor, 2.2Uh, 14A, 8.4X8X4.8Mm Rohs Compliant Abracon 62AJ8002
POWER INDUCTOR, 2.2UH, 14A, 8.4X8X4.8MM ROHS COMPLIANT: YES

POWER INDUCTOR, 2.2UH, 14A, 8.4X8X4.8MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-ASPI-F7050-2R2M-TTR-ND 62AJ8002
Product Name Fixed Inductors Power Inductor, 2.2Uh, 14A, 8.4X8X4.8Mm Rohs Compliant Abracon
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0064 ohms
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 16000 to ? microH
DCR 0.5000 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details