FIXED IND 0.1UH 48A 0.3 MOHM SMD
FIXED IND 0.1UH 48A 0.3 MOHM SMD
FIXED IND 0.1UH 48A 0.3 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 535-AVR-1F040404SR10KTDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |