Abracon, LLC ATCA-08 Toroid ATCA-08-251M-H

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-08 Application: Power Type: Toroid Rating: N/A Inductance: 250 μH Saturation Current: 10 A DC Resistance Max: 27 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 36 mm Width: 19.5 mm Height: 19.5 mm Part Status: NPI
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-08 Application: Power Type: Toroid Rating: N/A Inductance: 250 μH Saturation Current: 10 A DC Resistance Max: 27 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 36 mm Width: 19.5 mm Height: 19.5 mm Part Status: NPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATCA-08 Toroid - ATCA-08-251M-H - Abracon, LLC
Spicewood, TX, United States
ATCA-08 Toroid
ATCA-08-251M-H
ATCA-08 Toroid ATCA-08-251M-H
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-08 Application: Power Type: Toroid Rating: N/A Inductance: 250 μH Saturation Current: 10 A DC Resistance Max: 27 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 36 mm Width: 19.5 mm Height: 19.5 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATCA-08
  • Application: Power
  • Type: Toroid
  • Rating: N/A
  • Inductance: 250 μH
  • Saturation Current: 10 A
  • DC Resistance Max: 27 mΩ
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 36 mm
  • Width: 19.5 mm
  • Height: 19.5 mm
  • Part Status: NPI
Supplier's Site Datasheet
Fixed Inductors - 535-13511-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13511-ND
Fixed Inductors 535-13511-ND
250µH Unshielded Toroidal Inductor 10A 27mOhm Max Radial, Horizontal (Open)

250µH Unshielded Toroidal Inductor 10A 27mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Fixed Inductors - ATCA-08-251M-H - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ATCA-08-251M-H
Fixed Inductors ATCA-08-251M-H
FIXED IND 250UH 10A 27 MOHM TH

FIXED IND 250UH 10A 27 MOHM TH

Supplier's Site Datasheet
Inductor, 250Uh, 10A, 20%, Radial; Product Range Abracon - 01AC1546 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 250Uh, 10A, 20%, Radial; Product Range Abracon
01AC1546
Inductor, 250Uh, 10A, 20%, Radial; Product Range Abracon 01AC1546
INDUCTOR, 250UH, 10A, 20%, RADIAL; Product Range:ATCA Series; Inductance:250µH; RMS Current (Irms):10A; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27-Jun-2018); MSL:MSL 1 - Unlimited RoHS Compliant: Yes

INDUCTOR, 250UH, 10A, 20%, RADIAL; Product Range:ATCA Series; Inductance:250µH; RMS Current (Irms):10A; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27-Jun-2018); MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ATCA-08-251M-H 535-13511-ND ATCA-08-251M-H 01AC1546
Product Name ATCA-08 Toroid Fixed Inductors Fixed Inductors Inductor, 250Uh, 10A, 20%, Radial; Product Range Abracon
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Through Hole Through Hole; Through Hole Through Hole
Technology Toroid Toroid Toroid; Toroidal
Application Power Choke
Inductance Range 250 microH 250 microH 250 microH
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-27N 026011C-27NXJRW , 026011C-27NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details