Abracon, LLC Fixed Inductors ATFC-0603-27N-FT

Description
27nH Unshielded Thin Film Inductor 250mA 2.35Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Thin Film Inductor 250mA 2.35Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-10416-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10416-2-ND
Fixed Inductors 535-10416-2-ND
27nH Unshielded Thin Film Inductor 250mA 2.35Ohm Max 0603 (1608 Metric)

27nH Unshielded Thin Film Inductor 250mA 2.35Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10416-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10416-1-ND
Fixed Inductors 535-10416-1-ND
27nH Unshielded Thin Film Inductor 250mA 2.35Ohm Max 0603 (1608 Metric)

27nH Unshielded Thin Film Inductor 250mA 2.35Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-10416-2-ND
Product Name Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Thin Film
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J273JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-5N1 026011C-5N1XJRW , 026011C-5N1XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567683P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.1500 ohms
View Details