3.9nH Unshielded Thin Film Inductor 300mA 450mOhm Max 0603 (1608 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 535-10406-2-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ceramic; Thin Film |
| Configuration | Fixed |
| DCR | 0.4500 ohms |