Abracon, LLC ATFC-0201HQ Thin Film ATFC-0201HQ-0N9B-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 900 pH DC Resistance Max: 100 mΩ Q: 14 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.1 nH SRF: 6 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.23 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 900 pH DC Resistance Max: 100 mΩ Q: 14 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.1 nH SRF: 6 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.23 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATFC-0201HQ Thin Film - ATFC-0201HQ-0N9B-T - Abracon, LLC
Spicewood, TX, United States
ATFC-0201HQ Thin Film
ATFC-0201HQ-0N9B-T
ATFC-0201HQ Thin Film ATFC-0201HQ-0N9B-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 900 pH DC Resistance Max: 100 mΩ Q: 14 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.1 nH SRF: 6 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.23 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATFC-0201HQ
  • Application: RF
  • Type: Thin Film
  • Rating: N/A
  • Inductance: 900 pH
  • DC Resistance Max: 100 mΩ
  • Q: 14
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: ± 0.1 nH
  • SRF: 6 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 0.6 mm
  • Width: 0.3 mm
  • Height: 0.23 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ATFC-0201HQ-0N9B-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ATFC-0201HQ-0N9B-T-ND
Fixed Inductors ATFC-0201HQ-0N9B-T-ND
0.9nH Unshielded Thin Film Inductor 600mA 100mOhm Max 0201 (0603 Metric)

0.9nH Unshielded Thin Film Inductor 600mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ATFC-0201HQ-0N9B-T ATFC-0201HQ-0N9B-T-ND
Product Name ATFC-0201HQ Thin Film Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Thin Film
Application RF Choke
DCR 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2183JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-51N 0402CS-51NXJRW , 0402CS-51NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details