Abracon, LLC ATFC-0201 Thin Film ATFC-0201-1N3B-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.3 nH DC Resistance Max: 450 mΩ Q: 8 Operating Temperature: -25°C ~ +85°C Tolerance: ± 0.1 nH SRF: 9 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.23 mm Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.3 nH DC Resistance Max: 450 mΩ Q: 8 Operating Temperature: -25°C ~ +85°C Tolerance: ± 0.1 nH SRF: 9 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.23 mm Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATFC-0201-1N3B-T is a thin film chip inductor designed for high-frequency applications. It features a photolithographic single-layer ceramic construction, providing high self-resonant frequency (SRF) and excellent quality factor (Q). The inductance value is 1.3 nH with a tight tolerance of ±0.1 nH, ensuring stable performance in critical circuits. The component operates effectively within a temperature range of -25°C to +85°C and is suitable for environments with humidity levels below 80% RH. This inductor is particularly applicable in devices such as cell phones, GPS, RF transceiver modules, and wireless communication appliances. It is packaged in tape and reel format, facilitating automated assembly processes. The ATFC-0201-1N3B-T is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The ATFC-0201-1N3B-T is a thin film chip inductor designed for high-frequency applications. It features a photolithographic single-layer ceramic construction, providing high self-resonant frequency (SRF) and excellent quality factor (Q). The inductance value is 1.3 nH with a tight tolerance of ±0.1 nH, ensuring stable performance in critical circuits. The component operates effectively within a temperature range of -25°C to +85°C and is suitable for environments with humidity levels below 80% RH. This inductor is particularly applicable in devices such as cell phones, GPS, RF transceiver modules, and wireless communication appliances. It is packaged in tape and reel format, facilitating automated assembly processes. The ATFC-0201-1N3B-T is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
ATFC-0201 Thin Film - ATFC-0201-1N3B-T - Abracon, LLC
Spicewood, TX, United States
ATFC-0201 Thin Film
ATFC-0201-1N3B-T
ATFC-0201 Thin Film ATFC-0201-1N3B-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.3 nH DC Resistance Max: 450 mΩ Q: 8 Operating Temperature: -25°C ~ +85°C Tolerance: ± 0.1 nH SRF: 9 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.23 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATFC-0201
  • Application: RF
  • Type: Thin Film
  • Rating: N/A
  • Inductance: 1.3 nH
  • DC Resistance Max: 450 mΩ
  • Q: 8
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: ± 0.1 nH
  • SRF: 9 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 0.6 mm
  • Width: 0.3 mm
  • Height: 0.23 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-10317-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10317-2-ND
Fixed Inductors 535-10317-2-ND
1.3nH Unshielded Thin Film Inductor 250mA 450mOhm Max 0201 (0603 Metric)

1.3nH Unshielded Thin Film Inductor 250mA 450mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ATFC-0201-1N3B-T 535-10317-2-ND
Product Name ATFC-0201 Thin Film Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Thin Film
Application RF Choke
Inductance Range 0.0013 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1349477 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-16N 0402CT-16NXJRW , 0402CT-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-A21A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details