Abracon, LLC ATFC-0201 Thin Film ATFC-0201-1N0B-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1 nH DC Resistance Max: 300 mΩ Q: 8 Operating Temperature: -25°C ~ +85°C Tolerance: ± 0.1 nH SRF: 9 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.23 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1 nH DC Resistance Max: 300 mΩ Q: 8 Operating Temperature: -25°C ~ +85°C Tolerance: ± 0.1 nH SRF: 9 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.23 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATFC-0201 Thin Film - ATFC-0201-1N0B-T - Abracon, LLC
Spicewood, TX, United States
ATFC-0201 Thin Film
ATFC-0201-1N0B-T
ATFC-0201 Thin Film ATFC-0201-1N0B-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1 nH DC Resistance Max: 300 mΩ Q: 8 Operating Temperature: -25°C ~ +85°C Tolerance: ± 0.1 nH SRF: 9 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.23 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATFC-0201
  • Application: RF
  • Type: Thin Film
  • Rating: N/A
  • Inductance: 1 nH
  • DC Resistance Max: 300 mΩ
  • Q: 8
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: ± 0.1 nH
  • SRF: 9 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 0.6 mm
  • Width: 0.3 mm
  • Height: 0.23 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-10314-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10314-2-ND
Fixed Inductors 535-10314-2-ND
1nH Unshielded Thin Film Inductor 300mA 300mOhm Max 0201 (0603 Metric)

1nH Unshielded Thin Film Inductor 300mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10314-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10314-1-ND
Fixed Inductors 535-10314-1-ND
1nH Unshielded Thin Film Inductor 300mA 300mOhm Max 0201 (0603 Metric)

1nH Unshielded Thin Film Inductor 300mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10314-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10314-6-ND
Fixed Inductors 535-10314-6-ND
1nH Unshielded Thin Film Inductor 300mA 300mOhm Max 0201 (0603 Metric)

1nH Unshielded Thin Film Inductor 300mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ATFC-0201-1N0B-T 535-10314-2-ND
Product Name ATFC-0201 Thin Film Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Thin Film
Application RF Choke
Inductance Range 1.00E-3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - AX97-10221-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details