Abracon, LLC Fixed Inductors ATFC-0603-1N0-BT

Description
1nH Unshielded Thin Film Inductor 800mA 350mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Thin Film Inductor 800mA 350mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-10399-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10399-2-ND
Fixed Inductors 535-10399-2-ND
1nH Unshielded Thin Film Inductor 800mA 350mOhm Max 0603 (1608 Metric)

1nH Unshielded Thin Film Inductor 800mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-10399-2-ND
Product Name Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Thin Film
Configuration Fixed
DCR 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIRCH-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details