Abracon, LLC ASPIAIG-S8050 Wirewound (Resin Shield) ASPIAIG-S8050-221M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S8050 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 220 μH Temperature Rise Current: 0.75 A Saturation Current: 1.1 A DC Resistance Max: 708 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 5 mm Part Status: NPI
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S8050 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 220 μH Temperature Rise Current: 0.75 A Saturation Current: 1.1 A DC Resistance Max: 708 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 5 mm Part Status: NPI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Inductor, Shielded, 220µH, 20%, AEC-Q200 from Abracon is designed for automotive and industrial applications requiring high reliability. It features a compact size of 8mm x 8mm x 5mm and operates effectively within a temperature range of -40AöC to 125AöC. This inductor is part of the ASPIAIG-S8050 series, which supports DC/DC converters and switch-mode power supplies. It has a saturation current of 1.1A and an RMS current rating of 750mA. The product is compliant with DC RoHS standards and is qualified under AEC-Q200, ensuring it meets automotive industry requirements.

Datasheet Summary
Powered by GS/AI

The Inductor, Shielded, 220µH, 20%, AEC-Q200 from Abracon is designed for automotive and industrial applications requiring high reliability. It features a compact size of 8mm x 8mm x 5mm and operates effectively within a temperature range of -40AöC to 125AöC. This inductor is part of the ASPIAIG-S8050 series, which supports DC/DC converters and switch-mode power supplies. It has a saturation current of 1.1A and an RMS current rating of 750mA. The product is compliant with DC RoHS standards and is qualified under AEC-Q200, ensuring it meets automotive industry requirements.

Suppliers

Company
Product
Description
Supplier Links
ASPIAIG-S8050 Wirewound (Resin Shield) - ASPIAIG-S8050-221M-T - Abracon, LLC
Spicewood, TX, United States
ASPIAIG-S8050 Wirewound (Resin Shield)
ASPIAIG-S8050-221M-T
ASPIAIG-S8050 Wirewound (Resin Shield) ASPIAIG-S8050-221M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S8050 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 220 μH Temperature Rise Current: 0.75 A Saturation Current: 1.1 A DC Resistance Max: 708 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 5 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPIAIG-S8050
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: AEC-Q200
  • Inductance: 220 μH
  • Temperature Rise Current: 0.75 A
  • Saturation Current: 1.1 A
  • DC Resistance Max: 708 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 8 mm
  • Width: 8 mm
  • Height: 5 mm
  • Part Status: NPI
Supplier's Site Datasheet
Fixed Inductors - 535-13660-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13660-1-ND
Fixed Inductors 535-13660-1-ND
220µH Shielded Wirewound Inductor 750mA 708mOhm Nonstandard

220µH Shielded Wirewound Inductor 750mA 708mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-13660-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13660-2-ND
Fixed Inductors 535-13660-2-ND
220µH Shielded Wirewound Inductor 750mA 708mOhm Nonstandard

220µH Shielded Wirewound Inductor 750mA 708mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-13660-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13660-6-ND
Fixed Inductors 535-13660-6-ND
220µH Shielded Wirewound Inductor 750mA 708mOhm Nonstandard

220µH Shielded Wirewound Inductor 750mA 708mOhm Nonstandard

Buy Now Datasheet
Inductor, Shielded, 220Uh, 20%, Aec-Q200; Inductance Abracon - 12AC0015 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, 20%, Aec-Q200; Inductance Abracon
12AC0015
Inductor, Shielded, 220Uh, 20%, Aec-Q200; Inductance Abracon 12AC0015
INDUCTOR, SHIELDED, 220UH, 20%, AEC-Q200; Inductance:220µH; RMS Current (Irms):750mA; Inductor Construction:Shielde d; Saturation Current (Isat):1.1A; Product Range:ASPIAIG-S8050 Series; Power Inductor Case:8mm x 8mm x 5mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, 20%, AEC-Q200; Inductance:220µH; RMS Current (Irms):750mA; Inductor Construction:Shielded; Saturation Current (Isat):1.1A; Product Range:ASPIAIG-S8050 Series; Power Inductor Case:8mm x 8mm x 5mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPIAIG-S8050-221M-T 535-13660-1-ND 12AC0015
Product Name ASPIAIG-S8050 Wirewound (Resin Shield) Fixed Inductors Inductor, Shielded, 220Uh, 20%, Aec-Q200; Inductance Abracon
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 220 microH 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-31-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMD 0.015uH 500MHz Inductor and Choke - 71-36401E15NGTDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0150 microH
Inductance Tolerance 2 (+/- %)
Lead Style SMD/SMT
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details