Abracon, LLC Chip Inductor, 8.2Nh, 220Ma 0.1Nh 5.5Ghz; Inductance Abracon ATFC-0402-8N2-BT

Description
CHIP INDUCTOR, 8.2NH, 220MA 0.1NH 5.5GHZ; Inductance:8.2nH; DC Resistance Max:1.25ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:220mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes
Description
CHIP INDUCTOR, 8.2NH, 220MA 0.1NH 5.5GHZ; Inductance:8.2nH; DC Resistance Max:1.25ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:220mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 8.2Nh, 220Ma 0.1Nh 5.5Ghz; Inductance Abracon - 14N4916 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 8.2Nh, 220Ma 0.1Nh 5.5Ghz; Inductance Abracon
14N4916
Chip Inductor, 8.2Nh, 220Ma 0.1Nh 5.5Ghz; Inductance Abracon 14N4916
CHIP INDUCTOR, 8.2NH, 220MA 0.1NH 5.5GHZ; Inductance:8.2nH; DC Resistance Max:1.25ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:220mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes

CHIP INDUCTOR, 8.2NH, 220MA 0.1NH 5.5GHZ; Inductance:8.2nH; DC Resistance Max:1.25ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:220mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 14N4916
Product Name Chip Inductor, 8.2Nh, 220Ma 0.1Nh 5.5Ghz; Inductance Abracon
Inductance Range 0.0082 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
SMD Inductor and Choke - 71-KQ0805TTE6N8J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
016008F (0402) Ferrite Chip Inductors - 016008F-101 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details