CHIP INDUCTOR 1NH 700MA 0.1NH 12GHZ; Inductance:1nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:12GHz; DC Current Rating:700mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series; Core Material:CeramicRoHS
CHIP INDUCTOR 1NH 700MA 0.1NH 12GHZ; Inductance:1nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:12GHz; DC Current Rating:700mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series; Core Material:CeramicRoHS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 14N4824 |
| Product Name | Chip Inductor 1Nh 700Ma 0.1Nh 12Ghz; Inductance Abracon |
| Inductance Range | 1.00E-3 microH |