Abracon, LLC ATFC-0402 Thin Film ATFC-0402-2N9B-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.9 nH DC Resistance Max: 450 mΩ Q: 13 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.1 nH SRF: 6 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1 mm Width: 0.5 mm Height: 0.32 mm Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.9 nH DC Resistance Max: 450 mΩ Q: 13 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.1 nH SRF: 6 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1 mm Width: 0.5 mm Height: 0.32 mm Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATFC-0402-2N9B-T is a thin film chip inductor from Abracon, LLC, designed for high-frequency applications. It features a photolithographic single-layer ceramic construction, providing high self-resonant frequency (SRF) and excellent quality factor (Q) performance. The inductor has a nominal inductance of 2.9 nH with a tolerance of ±0.1 nH, ensuring precision in critical circuit designs. This component operates effectively within a temperature range of -45°C to +85°C and is suitable for various applications, including cell phones, GPS, VCO, TCXO circuits, and RF transceiver modules. The maximum DC resistance is 380 mΩ, and it can handle a maximum direct current of 450 mA. The part is compliant with RoHS/RoHS II standards, making it suitable for environmentally conscious designs. Engineers looking for a reliable and stable inductor for high-frequency circuits may find the ATFC-0402-2N9B-T a suitable choice for their projects.

Datasheet Summary
Powered by GS/AI

The ATFC-0402-2N9B-T is a thin film chip inductor from Abracon, LLC, designed for high-frequency applications. It features a photolithographic single-layer ceramic construction, providing high self-resonant frequency (SRF) and excellent quality factor (Q) performance. The inductor has a nominal inductance of 2.9 nH with a tolerance of ±0.1 nH, ensuring precision in critical circuit designs. This component operates effectively within a temperature range of -45°C to +85°C and is suitable for various applications, including cell phones, GPS, VCO, TCXO circuits, and RF transceiver modules. The maximum DC resistance is 380 mΩ, and it can handle a maximum direct current of 450 mA. The part is compliant with RoHS/RoHS II standards, making it suitable for environmentally conscious designs. Engineers looking for a reliable and stable inductor for high-frequency circuits may find the ATFC-0402-2N9B-T a suitable choice for their projects.

Suppliers

Company
Product
Description
Supplier Links
ATFC-0402 Thin Film - ATFC-0402-2N9B-T - Abracon, LLC
Spicewood, TX, United States
ATFC-0402 Thin Film
ATFC-0402-2N9B-T
ATFC-0402 Thin Film ATFC-0402-2N9B-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.9 nH DC Resistance Max: 450 mΩ Q: 13 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.1 nH SRF: 6 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1 mm Width: 0.5 mm Height: 0.32 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATFC-0402
  • Application: RF
  • Type: Thin Film
  • Rating: N/A
  • Inductance: 2.9 nH
  • DC Resistance Max: 450 mΩ
  • Q: 13
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: ± 0.1 nH
  • SRF: 6 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 1 mm
  • Width: 0.5 mm
  • Height: 0.32 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ATFC-0402-2N9B-TCT-ND - DigiKey
Thief River Falls, MN, United States
2.9nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)

2.9nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 535-ATFC-0402-2N9B-TTR-ND - DigiKey
Thief River Falls, MN, United States
2.9nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)

2.9nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 535-ATFC-0402-2N9B-TDKR-ND - DigiKey
Thief River Falls, MN, United States
2.9nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)

2.9nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ATFC-0402-2N9B-T 535-ATFC-0402-2N9B-TCT-ND
Product Name ATFC-0402 Thin Film Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -45 to 85 C (-49 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Thin Film
Application RF Choke
Inductance Range 0.0029 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - AX02-302R2-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0805-J394JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details