Abracon, LLC ATFC-0402 Thin Film ATFC-0402-3N7B-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.7 nH DC Resistance Max: 550 mΩ Q: 13 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.1 nH SRF: 6 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1 mm Width: 0.5 mm Height: 0.32 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.7 nH DC Resistance Max: 550 mΩ Q: 13 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.1 nH SRF: 6 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1 mm Width: 0.5 mm Height: 0.32 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATFC-0402 Thin Film - ATFC-0402-3N7B-T - Abracon, LLC
Spicewood, TX, United States
ATFC-0402 Thin Film
ATFC-0402-3N7B-T
ATFC-0402 Thin Film ATFC-0402-3N7B-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.7 nH DC Resistance Max: 550 mΩ Q: 13 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.1 nH SRF: 6 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1 mm Width: 0.5 mm Height: 0.32 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATFC-0402
  • Application: RF
  • Type: Thin Film
  • Rating: N/A
  • Inductance: 3.7 nH
  • DC Resistance Max: 550 mΩ
  • Q: 13
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: ± 0.1 nH
  • SRF: 6 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 1 mm
  • Width: 0.5 mm
  • Height: 0.32 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-10378-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10378-1-ND
Fixed Inductors 535-10378-1-ND
3.7nH Unshielded Thin Film Inductor 340mA 550mOhm Max 0402 (1005 Metric)

3.7nH Unshielded Thin Film Inductor 340mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10378-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10378-6-ND
Fixed Inductors 535-10378-6-ND
3.7nH Unshielded Thin Film Inductor 340mA 550mOhm Max 0402 (1005 Metric)

3.7nH Unshielded Thin Film Inductor 340mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10378-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10378-2-ND
Fixed Inductors 535-10378-2-ND
3.7nH Unshielded Thin Film Inductor 340mA 550mOhm Max 0402 (1005 Metric)

3.7nH Unshielded Thin Film Inductor 340mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ATFC-0402-3N7B-T 535-10378-1-ND
Product Name ATFC-0402 Thin Film Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -45 to 85 C (-49 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Thin Film
Application RF Choke
Inductance Range 0.0037 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5778-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details