Abracon, LLC Fixed Inductors ATFC-0603-2N2-BT

Description
2.2nH Unshielded Thin Film Inductor 300mA 350mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Thin Film Inductor 300mA 350mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-10403-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10403-2-ND
Fixed Inductors 535-10403-2-ND
2.2nH Unshielded Thin Film Inductor 300mA 350mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Thin Film Inductor 300mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-10403-2-ND
Product Name Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Thin Film
Configuration Fixed
DCR 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-36N 0302CS-36NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details