Abracon, LLC ASPIAIG-S4035 Wirewound (Resin Shield) ASPIAIG-S4035-220M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S4035 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 22 μH Temperature Rise Current: 1.3 A Saturation Current: 1.5 A DC Resistance Max: 290 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 3.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S4035 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 22 μH Temperature Rise Current: 1.3 A Saturation Current: 1.5 A DC Resistance Max: 290 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 3.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPIAIG-S4035 Wirewound (Resin Shield) - ASPIAIG-S4035-220M-T - Abracon, LLC
Spicewood, TX, United States
ASPIAIG-S4035 Wirewound (Resin Shield)
ASPIAIG-S4035-220M-T
ASPIAIG-S4035 Wirewound (Resin Shield) ASPIAIG-S4035-220M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S4035 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 22 μH Temperature Rise Current: 1.3 A Saturation Current: 1.5 A DC Resistance Max: 290 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 3.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPIAIG-S4035
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: AEC-Q200
  • Inductance: 22 μH
  • Temperature Rise Current: 1.3 A
  • Saturation Current: 1.5 A
  • DC Resistance Max: 290 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 4 mm
  • Width: 4 mm
  • Height: 3.5 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-14224-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-14224-1-ND
Fixed Inductors 535-14224-1-ND
22µH Shielded Wirewound Inductor 1.3A 290mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.3A 290mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-14224-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-14224-2-ND
Fixed Inductors 535-14224-2-ND
22µH Shielded Wirewound Inductor 1.3A 290mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.3A 290mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-14224-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-14224-6-ND
Fixed Inductors 535-14224-6-ND
22µH Shielded Wirewound Inductor 1.3A 290mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.3A 290mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, 22Uh, 20%, Aec-Q200; Inductance Abracon - 51AC1872 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 22Uh, 20%, Aec-Q200; Inductance Abracon
51AC1872
Inductor, Shld, 22Uh, 20%, Aec-Q200; Inductance Abracon 51AC1872
INDUCTOR, SHLD, 22UH, 20%, AEC-Q200; Inductance:22µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:ASPIAIG-S4035 Series; Power Inductor Case:4mm x 4mm x 3.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 22UH, 20%, AEC-Q200; Inductance:22µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):1.5A; Product Range:ASPIAIG-S4035 Series; Power Inductor Case:4mm x 4mm x 3.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPIAIG-S4035-220M-T 535-14224-1-ND 51AC1872
Product Name ASPIAIG-S4035 Wirewound (Resin Shield) Fixed Inductors Inductor, Shld, 22Uh, 20%, Aec-Q200; Inductance Abracon
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Application Power Choke
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176636-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details