Abracon, LLC SMD 0.3A Inductor and Choke ATFC-0603-18N-FT

Description
18nH RF Inductor, 0603 SMD, 1% Tol, 15 Q-Factor, 0.3A Product overview: ATFC-0603-18N-FT from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ATFC-0603-18N-FT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
18nH RF Inductor, 0603 SMD, 1% Tol, 15 Q-Factor, 0.3A Product overview: ATFC-0603-18N-FT from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ATFC-0603-18N-FT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.3A Inductor and Choke - 71-ATFC-0603-18N-FT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.3A Inductor and Choke
71-ATFC-0603-18N-FT
SMD 0.3A Inductor and Choke 71-ATFC-0603-18N-FT
18nH RF Inductor, 0603 SMD, 1% Tol, 15 Q-Factor, 0.3A Product overview: ATFC-0603-18N-FT from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ATFC-0603-18N-FT can be used for catalog matching and distributor lookup.

18nH RF Inductor, 0603 SMD, 1% Tol, 15 Q-Factor, 0.3A Product overview: ATFC-0603-18N-FT from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ATFC-0603-18N-FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 535-10414-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10414-2-ND
Fixed Inductors 535-10414-2-ND
18nH Unshielded Thin Film Inductor 300mA 1.65Ohm Max 0603 (1608 Metric)

18nH Unshielded Thin Film Inductor 300mA 1.65Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ATFC-0603-18N-FT 535-10414-2-ND
Product Name SMD 0.3A Inductor and Choke Fixed Inductors
Core Material Ceramic Ceramic; Thin Film
Inductance Range 0.0180 microH
Inductance Tolerance 1 (+/- %) 1 (+/- %)
Standards and Certifications RoHS
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176783-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - DSO1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details