Abracon, LLC Fixed Inductors ATFC-0603-1N5-BT

Description
1.5nH Unshielded Thin Film Inductor 800mA 350mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.5nH Unshielded Thin Film Inductor 800mA 350mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-10401-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10401-2-ND
Fixed Inductors 535-10401-2-ND
1.5nH Unshielded Thin Film Inductor 800mA 350mOhm Max 0603 (1608 Metric)

1.5nH Unshielded Thin Film Inductor 800mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-10401-2-ND
Product Name Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Thin Film
Configuration Fixed
DCR 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A106141CT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Surface Mount Inductors - 2567589 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.4000 ohms
View Details
026011F (0703) Miniature RF Chokes - 026011F-270 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details