Abracon, LLC ATFC-0402 Thin Film ATFC-0402-3N5B-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.5 nH DC Resistance Max: 550 mΩ Q: 13 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.1 nH SRF: 6 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1 mm Width: 0.5 mm Height: 0.32 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.5 nH DC Resistance Max: 550 mΩ Q: 13 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.1 nH SRF: 6 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1 mm Width: 0.5 mm Height: 0.32 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATFC-0402 Thin Film - ATFC-0402-3N5B-T - Abracon, LLC
Spicewood, TX, United States
ATFC-0402 Thin Film
ATFC-0402-3N5B-T
ATFC-0402 Thin Film ATFC-0402-3N5B-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.5 nH DC Resistance Max: 550 mΩ Q: 13 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.1 nH SRF: 6 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1 mm Width: 0.5 mm Height: 0.32 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATFC-0402
  • Application: RF
  • Type: Thin Film
  • Rating: N/A
  • Inductance: 3.5 nH
  • DC Resistance Max: 550 mΩ
  • Q: 13
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: ± 0.1 nH
  • SRF: 6 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 1 mm
  • Width: 0.5 mm
  • Height: 0.32 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-10376-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10376-1-ND
Fixed Inductors 535-10376-1-ND
3.5nH Unshielded Thin Film Inductor 380mA 550mOhm Max 0402 (1005 Metric)

3.5nH Unshielded Thin Film Inductor 380mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10376-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10376-2-ND
Fixed Inductors 535-10376-2-ND
3.5nH Unshielded Thin Film Inductor 380mA 550mOhm Max 0402 (1005 Metric)

3.5nH Unshielded Thin Film Inductor 380mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ATFC-0402-3N5B-T 535-10376-1-ND
Product Name ATFC-0402 Thin Film Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -45 to 85 C (-49 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Thin Film
Application RF Choke
Inductance Range 0.0035 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2154JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details
Fixed Inductors - 486-3100-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details