Abracon, LLC Chip Inductor, 2.4Nh, 440Ma, 0.1Nh, 8Ghz; Core Material Abracon ATFC-0402-2N4-BT

Description
CHIP INDUCTOR, 2.4NH, 440MA, 0.1NH, 8GHZ; Core Material:Ceramic; DC Current Rating:440mA; DC Resistance Max:0.35ohm; Inductance:2.4nH; Inductance Tolerance:± 0.1nH; Inductor Case Style:0402; No. of Pins:2; Package / Case:0402 RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 2.4NH, 440MA, 0.1NH, 8GHZ; Core Material:Ceramic; DC Current Rating:440mA; DC Resistance Max:0.35ohm; Inductance:2.4nH; Inductance Tolerance:± 0.1nH; Inductor Case Style:0402; No. of Pins:2; Package / Case:0402 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 2.4Nh, 440Ma, 0.1Nh, 8Ghz; Core Material Abracon - 14N4865 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 2.4Nh, 440Ma, 0.1Nh, 8Ghz; Core Material Abracon
14N4865
Chip Inductor, 2.4Nh, 440Ma, 0.1Nh, 8Ghz; Core Material Abracon 14N4865
CHIP INDUCTOR, 2.4NH, 440MA, 0.1NH, 8GHZ; Core Material:Ceramic; DC Current Rating:440mA; DC Resistance Max:0.35ohm; Inductance:2.4nH; Inductance Tolerance:± 0.1nH; Inductor Case Style:0402; No. of Pins:2; Package / Case:0402 RoHS Compliant: Yes

CHIP INDUCTOR, 2.4NH, 440MA, 0.1NH, 8GHZ; Core Material:Ceramic; DC Current Rating:440mA; DC Resistance Max:0.35ohm; Inductance:2.4nH; Inductance Tolerance:± 0.1nH; Inductor Case Style:0402; No. of Pins:2; Package / Case:0402 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 14N4865
Product Name Chip Inductor, 2.4Nh, 440Ma, 0.1Nh, 8Ghz; Core Material Abracon
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details