Abracon, LLC Fixed Inductors ATFC-0603-33N-FT

Description
33nH Unshielded Thin Film Inductor 250mA 2.75Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Thin Film Inductor 250mA 2.75Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-10417-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10417-2-ND
Fixed Inductors 535-10417-2-ND
33nH Unshielded Thin Film Inductor 250mA 2.75Ohm Max 0603 (1608 Metric)

33nH Unshielded Thin Film Inductor 250mA 2.75Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-10417-2-ND
Product Name Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Thin Film
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3177-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 2 (+/- %)
View Details