Abracon, LLC ASPIAIG-S8050 Wirewound (Resin Shield) ASPIAIG-S8050-8R2M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S8050 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 8.2 μH Temperature Rise Current: 3.8 A Saturation Current: 5.6 A DC Resistance Max: 35 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 5 mm Part Status: NPI
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S8050 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 8.2 μH Temperature Rise Current: 3.8 A Saturation Current: 5.6 A DC Resistance Max: 35 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 5 mm Part Status: NPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPIAIG-S8050 Wirewound (Resin Shield) - ASPIAIG-S8050-8R2M-T - Abracon, LLC
Spicewood, TX, United States
ASPIAIG-S8050 Wirewound (Resin Shield)
ASPIAIG-S8050-8R2M-T
ASPIAIG-S8050 Wirewound (Resin Shield) ASPIAIG-S8050-8R2M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S8050 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 8.2 μH Temperature Rise Current: 3.8 A Saturation Current: 5.6 A DC Resistance Max: 35 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 5 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPIAIG-S8050
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: AEC-Q200
  • Inductance: 8.2 μH
  • Temperature Rise Current: 3.8 A
  • Saturation Current: 5.6 A
  • DC Resistance Max: 35 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 8 mm
  • Width: 8 mm
  • Height: 5 mm
  • Part Status: NPI
Supplier's Site Datasheet
Fixed Inductors - 535-13651-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13651-2-ND
Fixed Inductors 535-13651-2-ND
8.2µH Shielded Wirewound Inductor 3.8A 35mOhm Nonstandard

8.2µH Shielded Wirewound Inductor 3.8A 35mOhm Nonstandard

Buy Now Datasheet
Inductor, Shielded, 8.2Uh, 20%, Aec-Q200; Inductance Abracon - 12AC0024 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Uh, 20%, Aec-Q200; Inductance Abracon
12AC0024
Inductor, Shielded, 8.2Uh, 20%, Aec-Q200; Inductance Abracon 12AC0024
INDUCTOR, SHIELDED, 8.2UH, 20%, AEC-Q200; Inductance:8.2µH; RMS Current (Irms):3.8A; Inductor Construction:Shielde d; Saturation Current (Isat):5.6A; Product Range:ASPIAIG-S8050 Series; Power Inductor Case:8mm x 8mm x 5mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 8.2UH, 20%, AEC-Q200; Inductance:8.2µH; RMS Current (Irms):3.8A; Inductor Construction:Shielded; Saturation Current (Isat):5.6A; Product Range:ASPIAIG-S8050 Series; Power Inductor Case:8mm x 8mm x 5mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPIAIG-S8050-8R2M-T 535-13651-2-ND 12AC0024
Product Name ASPIAIG-S8050 Wirewound (Resin Shield) Fixed Inductors Inductor, Shielded, 8.2Uh, 20%, Aec-Q200; Inductance Abracon
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 8.2 microH 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details