Abracon, LLC ASPIAIG-S8050 Wirewound (Resin Shield) ASPIAIG-S8050-680M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S8050 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 68 μH Temperature Rise Current: 1.45 A Saturation Current: 2 A DC Resistance Max: 252 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 5 mm Part Status: NPI
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S8050 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 68 μH Temperature Rise Current: 1.45 A Saturation Current: 2 A DC Resistance Max: 252 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 5 mm Part Status: NPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPIAIG-S8050 Wirewound (Resin Shield) - ASPIAIG-S8050-680M-T - Abracon, LLC
Spicewood, TX, United States
ASPIAIG-S8050 Wirewound (Resin Shield)
ASPIAIG-S8050-680M-T
ASPIAIG-S8050 Wirewound (Resin Shield) ASPIAIG-S8050-680M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S8050 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 68 μH Temperature Rise Current: 1.45 A Saturation Current: 2 A DC Resistance Max: 252 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 5 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPIAIG-S8050
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: AEC-Q200
  • Inductance: 68 μH
  • Temperature Rise Current: 1.45 A
  • Saturation Current: 2 A
  • DC Resistance Max: 252 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 8 mm
  • Width: 8 mm
  • Height: 5 mm
  • Part Status: NPI
Supplier's Site Datasheet
Fixed Inductors - 535-13657-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13657-2-ND
Fixed Inductors 535-13657-2-ND
68µH Shielded Wirewound Inductor 1.45A 252mOhm Nonstandard

68µH Shielded Wirewound Inductor 1.45A 252mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-13657-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13657-1-ND
Fixed Inductors 535-13657-1-ND
68µH Shielded Wirewound Inductor 1.45A 252mOhm Nonstandard

68µH Shielded Wirewound Inductor 1.45A 252mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-13657-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13657-6-ND
Fixed Inductors 535-13657-6-ND
68µH Shielded Wirewound Inductor 1.45A 252mOhm Nonstandard

68µH Shielded Wirewound Inductor 1.45A 252mOhm Nonstandard

Buy Now Datasheet
Inductor, Shielded, 68Uh, 20%, Aec-Q200; Inductance Abracon - 12AC0023 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 20%, Aec-Q200; Inductance Abracon
12AC0023
Inductor, Shielded, 68Uh, 20%, Aec-Q200; Inductance Abracon 12AC0023
INDUCTOR, SHIELDED, 68UH, 20%, AEC-Q200; Inductance:68µH; RMS Current (Irms):1.45A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:ASPIAIG-S8050 Series; Power Inductor Case:8mm x 8mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, 20%, AEC-Q200; Inductance:68µH; RMS Current (Irms):1.45A; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:ASPIAIG-S8050 Series; Power Inductor Case:8mm x 8mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPIAIG-S8050-680M-T 535-13657-2-ND 12AC0023
Product Name ASPIAIG-S8050 Wirewound (Resin Shield) Fixed Inductors Inductor, Shielded, 68Uh, 20%, Aec-Q200; Inductance Abracon
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 68 microH 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3167-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0022 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details