Abracon, LLC ATFC-0201HQ Thin Film ATFC-0201HQ-0N7B-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 700 pH DC Resistance Max: 100 mΩ Q: 14 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.1 nH SRF: 6 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.23 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 700 pH DC Resistance Max: 100 mΩ Q: 14 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.1 nH SRF: 6 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.23 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATFC-0201HQ Thin Film - ATFC-0201HQ-0N7B-T - Abracon, LLC
Spicewood, TX, United States
ATFC-0201HQ Thin Film
ATFC-0201HQ-0N7B-T
ATFC-0201HQ Thin Film ATFC-0201HQ-0N7B-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 700 pH DC Resistance Max: 100 mΩ Q: 14 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.1 nH SRF: 6 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.23 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATFC-0201HQ
  • Application: RF
  • Type: Thin Film
  • Rating: N/A
  • Inductance: 700 pH
  • DC Resistance Max: 100 mΩ
  • Q: 14
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: ± 0.1 nH
  • SRF: 6 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 0.6 mm
  • Width: 0.3 mm
  • Height: 0.23 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ATFC-0201HQ-0N7B-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ATFC-0201HQ-0N7B-T-ND
Fixed Inductors ATFC-0201HQ-0N7B-T-ND
0.7nH Unshielded Thin Film Inductor 600mA 100mOhm Max 0201 (0603 Metric)

0.7nH Unshielded Thin Film Inductor 600mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ATFC-0201HQ-0N7B-T ATFC-0201HQ-0N7B-T-ND
Product Name ATFC-0201HQ Thin Film Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Thin Film
Application RF Choke
DCR 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details