Abracon, LLC ATFC-0402 Thin Film ATFC-0402-2N8B-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.8 nH DC Resistance Max: 450 mΩ Q: 13 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.1 nH SRF: 6 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1 mm Width: 0.5 mm Height: 0.32 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.8 nH DC Resistance Max: 450 mΩ Q: 13 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.1 nH SRF: 6 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1 mm Width: 0.5 mm Height: 0.32 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATFC-0402 Thin Film - ATFC-0402-2N8B-T - Abracon, LLC
Spicewood, TX, United States
ATFC-0402 Thin Film
ATFC-0402-2N8B-T
ATFC-0402 Thin Film ATFC-0402-2N8B-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.8 nH DC Resistance Max: 450 mΩ Q: 13 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.1 nH SRF: 6 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1 mm Width: 0.5 mm Height: 0.32 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATFC-0402
  • Application: RF
  • Type: Thin Film
  • Rating: N/A
  • Inductance: 2.8 nH
  • DC Resistance Max: 450 mΩ
  • Q: 13
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: ± 0.1 nH
  • SRF: 6 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 1 mm
  • Width: 0.5 mm
  • Height: 0.32 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-10369-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10369-2-ND
Fixed Inductors 535-10369-2-ND
2.8nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)

2.8nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ATFC-0402-2N8B-T 535-10369-2-ND
Product Name ATFC-0402 Thin Film Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -45 to 85 C (-49 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Thin Film
Application RF Choke
Inductance Range 0.0028 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CME375-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details