Abracon, LLC ASPIAIG-H8540 Wirewound (Resin Shield) ASPIAIG-H8540-1R0M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-H8540 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 1 μH Temperature Rise Current: 8.4 A Saturation Current: 20 A DC Resistance Max: 6.5 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 SRF: 49 MHz Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8.5 mm Width: 8.2 mm Height: 4 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-H8540 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 1 μH Temperature Rise Current: 8.4 A Saturation Current: 20 A DC Resistance Max: 6.5 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 SRF: 49 MHz Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8.5 mm Width: 8.2 mm Height: 4 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPIAIG-H8540 Wirewound (Resin Shield) - ASPIAIG-H8540-1R0M-T - Abracon, LLC
Spicewood, TX, United States
ASPIAIG-H8540 Wirewound (Resin Shield)
ASPIAIG-H8540-1R0M-T
ASPIAIG-H8540 Wirewound (Resin Shield) ASPIAIG-H8540-1R0M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-H8540 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 1 μH Temperature Rise Current: 8.4 A Saturation Current: 20 A DC Resistance Max: 6.5 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 SRF: 49 MHz Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8.5 mm Width: 8.2 mm Height: 4 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPIAIG-H8540
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: AEC-Q200
  • Inductance: 1 μH
  • Temperature Rise Current: 8.4 A
  • Saturation Current: 20 A
  • DC Resistance Max: 6.5 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • SRF: 49 MHz
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 8.5 mm
  • Width: 8.2 mm
  • Height: 4 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-13664-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13664-2-ND
Fixed Inductors 535-13664-2-ND
1µH Shielded Wirewound Inductor 8.4A 6.5mOhm Nonstandard

1µH Shielded Wirewound Inductor 8.4A 6.5mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPIAIG-H8540-1R0M-T 535-13664-2-ND
Product Name ASPIAIG-H8540 Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2153JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-12N 0402CT-12NXJRW , 0402CT-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details