Abracon, LLC ASPIAIG-S6055 Wirewound (Resin Shield) ASPIAIG-S6055-6R8M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S6055 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 6.8 μH Temperature Rise Current: 4.1 A Saturation Current: 4.3 A DC Resistance Max: 34 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 5.5 mm Part Status: NPI
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S6055 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 6.8 μH Temperature Rise Current: 4.1 A Saturation Current: 4.3 A DC Resistance Max: 34 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 5.5 mm Part Status: NPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPIAIG-S6055 Wirewound (Resin Shield) - ASPIAIG-S6055-6R8M-T - Abracon, LLC
Spicewood, TX, United States
ASPIAIG-S6055 Wirewound (Resin Shield)
ASPIAIG-S6055-6R8M-T
ASPIAIG-S6055 Wirewound (Resin Shield) ASPIAIG-S6055-6R8M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S6055 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 6.8 μH Temperature Rise Current: 4.1 A Saturation Current: 4.3 A DC Resistance Max: 34 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 5.5 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPIAIG-S6055
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: AEC-Q200
  • Inductance: 6.8 μH
  • Temperature Rise Current: 4.1 A
  • Saturation Current: 4.3 A
  • DC Resistance Max: 34 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 6 mm
  • Width: 6 mm
  • Height: 5.5 mm
  • Part Status: NPI
Supplier's Site Datasheet
Fixed Inductors - 535-13618-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13618-2-ND
Fixed Inductors 535-13618-2-ND
6.8µH Shielded Wirewound Inductor 4.1A 34mOhm Nonstandard

6.8µH Shielded Wirewound Inductor 4.1A 34mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPIAIG-S6055-6R8M-T 535-13618-2-ND
Product Name ASPIAIG-S6055 Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

3.3mH 4A Inductor and Choke - 839-DFKH-31-0007 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Specs
Application RF Choke
View Details
Chokes - 1-1624116-4 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details